Bourns, Inc. Inductance Bourns SDR1005-331KL.

Description
Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):600mA; Product Range:SDR1005 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):600mA; Product Range:SDR1005 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 15AC0277 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
15AC0277
Inductance Bourns 15AC0277
Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):600mA; Product Range:SDR1005 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes

Inductance:330µH; RMS Current (Irms):550mA; Inductor Construction:Unshielded; Saturation Current (Isat):600mA; Product Range:SDR1005 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15AC0277
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8106 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers