Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1005-221ML

Description
Win Source Part Number: 1274680-SDR1005-221M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 68kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1005-221ML,SDR100 5-221MLCT,SDR1005-22 1MLTR,SDR1005-221MLD KR Base Product Number: SDR1005 Current - Saturation (Isat): 800mA
Request a Quote Datasheet
Description
Win Source Part Number: 1274680-SDR1005-221M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 68kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1005-221ML,SDR100 5-221MLCT,SDR1005-22 1MLTR,SDR1005-221MLD KR Base Product Number: SDR1005 Current - Saturation (Isat): 800mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274680-SDR1005-221ML
Inductors, Coils, Chokes - Fixed Inductors 1274680-SDR1005-221ML
Win Source Part Number: 1274680-SDR1005-221M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 220 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 68kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 780mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1005-221ML,SDR100 5-221MLCT,SDR1005-22 1MLTR,SDR1005-221MLD KR Base Product Number: SDR1005 Current - Saturation (Isat): 800mA

Win Source Part Number: 1274680-SDR1005-221ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 68kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 780mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1005-221ML,SDR1005-221MLCT,SDR1005-221MLTR,SDR1005-221MLDKR
Base Product Number: SDR1005
Current - Saturation (Isat): 800mA

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-221MLDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 700mA 780mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 700mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-221MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-221MLCT-ND
Fixed Inductors 118-SDR1005-221MLCT-ND
220µH Unshielded Wirewound Inductor 700mA 780mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 700mA 780mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-221MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-221MLTR-ND
Fixed Inductors 118-SDR1005-221MLTR-ND
220µH Unshielded Wirewound Inductor 700mA 780mOhm Max Nonstandard

220µH Unshielded Wirewound Inductor 700mA 780mOhm Max Nonstandard

Buy Now Datasheet
220UH 700MA 780MOHM Inductor and Choke - 71-SDR1005-221ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 700MA 780MOHM Inductor and Choke
71-SDR1005-221ML
220UH 700MA 780MOHM Inductor and Choke 71-SDR1005-221ML
FIXED IND 220UH 700MA 780MOHM SM Product overview: SDR1005-221ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-221ML can be used for catalog matching and distributor lookup.

FIXED IND 220UH 700MA 780MOHM SM Product overview: SDR1005-221ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-221ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274680-SDR1005-221ML 118-SDR1005-221MLDKR-ND 71-SDR1005-221ML
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 220UH 700MA 780MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data