FIXED IND 220UH 700MA 780MOHM SM Product overview: SDR1005-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 700MA, 780MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 700MA, 780MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-221KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274681-SDR1005-221K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 220 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 50 @ 68kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 780mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1005-221KLCT,-SDR
Base Product Number: SDR1005
Current - Saturation (Isat): 800mA
220µH Unshielded Inductor 700mA 780mOhm Max Nonstandard
220µH Unshielded Inductor 700mA 780mOhm Max Nonstandard
220µH Unshielded Inductor 700mA 780mOhm Max Nonstandard
FIXED IND 220UH 700MA 780MOHM SM
INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1005 Series, 220 H, 10%, Unshielded, 0.78 ohm, 700 mA RoHS Compliant: Yes
INDUCTOR, 220UH, 0.7A, 10%, UNSHIELDED; Inductance:220µH; RMS Current (Irms):700mA; Inductor Construction:Unshiel
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR1005-221KL | 1274681-SDR1005-221KL | SDR1005-221KLCT-ND | 7296520 | 7296520P | SDR1005-221KL | 61J8316 | 83R8881 | 23T1146 | 38AC2311 |
| Product Name | 220UH 700MA 780MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, Un-Shielded, 220Uh, 800Ma, Smd; Inductance Bourns | Inductor, Un-Shielded, 220Uh, 800Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr1005 Series, 220 H, 10%, Unshielded, 0.78 Ohm, 700 Ma Rohs Compliant Bourns | Inductor, 220Uh, 0.7A, 10%, Unshielded; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||||||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | |||||
| Inductance Range | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH | 220 microH |