Bourns, Inc. Surface Mount Inductors SDR1005-220ML

Description
Bourns SDR1005-220ML
Request a Quote Datasheet
Description
Bourns SDR1005-220ML
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1229194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1229194
Surface Mount Inductors 1229194
Bourns SDR1005-220ML

Bourns SDR1005-220ML

Supplier's Site
Surface Mount Inductors - 1728470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1728470
Surface Mount Inductors 1728470
Bourns SDR1005-220ML

Bourns SDR1005-220ML

Supplier's Site
Fixed Inductors - SDR1005-220MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-220MLTR-ND
Fixed Inductors SDR1005-220MLTR-ND
22µH Unshielded Wirewound Inductor 2A 100mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-220MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-220MLCT-ND
Fixed Inductors SDR1005-220MLCT-ND
22µH Unshielded Wirewound Inductor 2A 100mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2A 100mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-220MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-220MLDKR-ND
Fixed Inductors SDR1005-220MLDKR-ND
22µH Unshielded Wirewound Inductor 2A 100mOhm Max Nonstandard

22µH Unshielded Wirewound Inductor 2A 100mOhm Max Nonstandard

Buy Now Datasheet
SMD 22UH 2A 100 MOHM Inductor and Choke - 71-SDR1005-220ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 2A 100 MOHM Inductor and Choke
71-SDR1005-220ML
SMD 22UH 2A 100 MOHM Inductor and Choke 71-SDR1005-220ML
FIXED IND 22UH 2A 100 MOHM SMD Product overview: SDR1005-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-220ML can be used for catalog matching and distributor lookup.

FIXED IND 22UH 2A 100 MOHM SMD Product overview: SDR1005-220ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 2A, 100 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 2A, 100 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-220ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1203026-SDR1005-220ML
Inductors, Coils, Chokes - Fixed Inductors 1203026-SDR1005-220ML
Win Source Part Number: 1203026-SDR1005-220M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 22 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 29 @ 2.52MHz Frequency - Self Resonant: 18MHz Package / Case: Nonstandard DC Resistance (DCR): 100mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) Alternative Parts (Cross-Reference): SDR1005-220ML.; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR1005-220ML-ND,SDR 1005-220MLCT,-SDR100 5-220MLCT,-SDR1005-2 20MLTR,SDR1005-220ML TR,-SDR1005-220ML,-S DR1005-220ML-ND,SDR1 005220ML,SDR1005-220 MLDKR Base Product Number: SDR1005 Current - Saturation (Isat): 2.5A

Win Source Part Number: 1203026-SDR1005-220ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 22 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 29 @ 2.52MHz
Frequency - Self Resonant: 18MHz
Package / Case: Nonstandard
DC Resistance (DCR): 100mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Alternative Parts (Cross-Reference): SDR1005-220ML.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR1005-220ML-ND,SDR1005-220MLCT,-SDR1005-220MLCT,-SDR1005-220MLTR,SDR1005-220MLTR,-SDR1005-220ML,-SDR1005-220ML-ND,SDR1005220ML,SDR1005-220MLDKR
Base Product Number: SDR1005
Current - Saturation (Isat): 2.5A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1005 Series, 22 H, 20%, Unshielded, 0.1 Ohm, 2 A Rohs Compliant Bourns - 23T1145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 22 H, 20%, Unshielded, 0.1 Ohm, 2 A Rohs Compliant Bourns
23T1145
Surface Mount Power Inductor, Sdr1005 Series, 22 H, 20%, Unshielded, 0.1 Ohm, 2 A Rohs Compliant Bourns 23T1145
Surface Mount Power Inductor, SDR1005 Series, 22 H, 20%, Unshielded, 0.1 ohm, 2 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 22 H, 20%, Unshielded, 0.1 ohm, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns - 83R8880 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns
83R8880
Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns 83R8880
INDUCTOR, UN-SHIELDED, 22UH, 2.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.5A; Product Range:SDR1005 Series; DC Resistance Max:0.1ohm; Product Width:10mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 22UH, 2.5A, SMD, FULL REEL; Inductance:22µH; RMS Current (Irms):2A; Inductor Construction:Unshielded; Saturation Current (Isat):2.5A; Product Range:SDR1005 Series; DC Resistance Max:0.1ohm; Product Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1229194 SDR1005-220MLTR-ND 71-SDR1005-220ML 1203026-SDR1005-220ML 23T1145 83R8880
Product Name Surface Mount Inductors Fixed Inductors SMD 22UH 2A 100 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr1005 Series, 22 H, 20%, Unshielded, 0.1 Ohm, 2 A Rohs Compliant Bourns Inductor, Un-Shielded, 22Uh, 2.5A, Smd, Full Reel; Inductance Bourns
Technology Wirewound Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite; Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite
Inductance Range 22 microH 22 microH 22 microH 22 microH
Q Factor 29 29 29
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data