Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1005-1R5M

Description
Win Source Part Number: 1274672-SDR1005-1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 3MHz Frequency - Self Resonant: 95MHz Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1005 Product Status: Obsolete Current - Saturation (Isat): 8A
Request a Quote Datasheet
Description
Win Source Part Number: 1274672-SDR1005-1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 3MHz Frequency - Self Resonant: 95MHz Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1005 Product Status: Obsolete Current - Saturation (Isat): 8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274672-SDR1005-1R5M
Inductors, Coils, Chokes - Fixed Inductors 1274672-SDR1005-1R5M
Win Source Part Number: 1274672-SDR1005-1R5M Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 50 @ 3MHz Frequency - Self Resonant: 95MHz Package / Case: Nonstandard DC Resistance (DCR): 9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1005 Product Status: Obsolete Current - Saturation (Isat): 8A

Win Source Part Number: 1274672-SDR1005-1R5M
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 50 @ 3MHz
Frequency - Self Resonant: 95MHz
Package / Case: Nonstandard
DC Resistance (DCR): 9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1005
Product Status: Obsolete
Current - Saturation (Isat): 8A

Buy Now Datasheet
Fixed Inductors - SDR1005-1R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-1R5M-ND
Fixed Inductors SDR1005-1R5M-ND
1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

1.5µH Unshielded Wirewound Inductor 6.5A 9mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 6.5A 9 MOHM Inductor and Choke - 71-SDR1005-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 6.5A 9 MOHM Inductor and Choke
71-SDR1005-1R5M
SMD 1.5UH 6.5A 9 MOHM Inductor and Choke 71-SDR1005-1R5M
FIXED IND 1.5UH 6.5A 9 MOHM SMD Product overview: SDR1005-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 6.5A 9 MOHM SMD Product overview: SDR1005-1R5M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 6.5A, 9 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 6.5A, 9 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274672-SDR1005-1R5M SDR1005-1R5M-ND 71-SDR1005-1R5M
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 1.5UH 6.5A 9 MOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1910598P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.7 ohms
Rated DC Current 370 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-DKFP-G22G-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers