Bourns, Inc. SMD 1UH 7.5A 7 MOHM Inductor and Choke SDR1005-1R0ML

Description
FIXED IND 1UH 7.5A 7 MOHM SMD Product overview: SDR1005-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R0ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 7.5A 7 MOHM SMD Product overview: SDR1005-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R0ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 7.5A 7 MOHM Inductor and Choke - 71-SDR1005-1R0ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 7.5A 7 MOHM Inductor and Choke
71-SDR1005-1R0ML
SMD 1UH 7.5A 7 MOHM Inductor and Choke 71-SDR1005-1R0ML
FIXED IND 1UH 7.5A 7 MOHM SMD Product overview: SDR1005-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R0ML can be used for catalog matching and distributor lookup.

FIXED IND 1UH 7.5A 7 MOHM SMD Product overview: SDR1005-1R0ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 7.5A, 7 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 7.5A, 7 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-1R0ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1005-1R0MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-1R0MLCT-ND
Fixed Inductors 118-SDR1005-1R0MLCT-ND
1µH Unshielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-1R0MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-1R0MLTR-ND
Fixed Inductors 118-SDR1005-1R0MLTR-ND
1µH Unshielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 7.5A 7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-1R0MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 7.5A 7 MOHM SMD

FIXED IND 1UH 7.5A 7 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274678-SDR1005-1R0ML
Inductors, Coils, Chokes - Fixed Inductors 1274678-SDR1005-1R0ML
Win Source Part Number: 1274678-SDR1005-1R0M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 1 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 55 @ 2.6MHz Frequency - Self Resonant: 137MHz Package / Case: Nonstandard DC Resistance (DCR): 7mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.5 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1005-1R0MLTR,-SD R1005-1R0ML,SDR1005- 1R0ML,SDR1005-1R0MLC T,SDR1005-1R0MLTR,-S DR1005-1R0ML,SDR1005 1R0ML,-SDR1005-1R0ML CT Base Product Number: SDR1005 Current - Saturation (Isat): 9A

Win Source Part Number: 1274678-SDR1005-1R0ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 1 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 55 @ 2.6MHz
Frequency - Self Resonant: 137MHz
Package / Case: Nonstandard
DC Resistance (DCR): 7mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.5 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1005-1R0MLTR,-SDR1005-1R0ML,SDR1005-1R0ML,SDR1005-1R0MLCT,SDR1005-1R0MLTR,-SDR1005-1R0ML,SDR10051R0ML,-SDR1005-1R0MLCT
Base Product Number: SDR1005
Current - Saturation (Isat): 9A

Buy Now Datasheet
Inductor;Filter;Ind 1uH;Tol +/-20%;Cur 7.5A;SMT;Case 1005;DCR 0.007 Ohms - 70153520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 1uH;Tol +/-20%;Cur 7.5A;SMT;Case 1005;DCR 0.007 Ohms
70153520
Inductor;Filter;Ind 1uH;Tol +/-20%;Cur 7.5A;SMT;Case 1005;DCR 0.007 Ohms 70153520
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site
Fixed Inductors - SDR1005-1R0ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1005-1R0ML
Fixed Inductors SDR1005-1R0ML
FIXED IND 1UH 7.5A 7 MOHM SMD

FIXED IND 1UH 7.5A 7 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 9A, Smd; Inductance Bourns - 23T1136 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 9A, Smd; Inductance Bourns
23T1136
Inductor, 1Uh, 9A, Smd; Inductance Bourns 23T1136
INDUCTOR, 1UH, 9A, SMD; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9A; Product Range:SDR1005 Series; Power Inductor Case:12.7mm x 10mm x 5mm; DC Resistance Max:0.007ohm; RoHS Compliant: Yes

INDUCTOR, 1UH, 9A, SMD; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Unshielded; Saturation Current (Isat):9A; Product Range:SDR1005 Series; Power Inductor Case:12.7mm x 10mm x 5mm; DC Resistance Max:0.007ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 1Uh, 9A, Smd, Full Reel; Inductance Bourns - 83R8872 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1Uh, 9A, Smd, Full Reel; Inductance Bourns
83R8872
Inductor, Un-Shielded, 1Uh, 9A, Smd, Full Reel; Inductance Bourns 83R8872
INDUCTOR, UN-SHIELDED, 1UH, 9A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):9A; Product Range:SDR1005 Series; DC Resistance Max:0.007ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1UH, 9A, SMD, FULL REEL; Inductance:1µH; RMS Current (Irms):7.5A; Inductor Construction:Unshielded; Saturation Current (Isat):9A; Product Range:SDR1005 Series; DC Resistance Max:0.007ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1005-1R0ML 118-SDR1005-1R0MLCT-ND 1274678-SDR1005-1R0ML 70153520 SDR1005-1R0ML 23T1136 83R8872
Product Name SMD 1UH 7.5A 7 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor;Filter;Ind 1uH;Tol +/-20%;Cur 7.5A;SMT;Case 1005;DCR 0.007 Ohms Fixed Inductors Inductor, 1Uh, 9A, Smd; Inductance Bourns Inductor, Un-Shielded, 1Uh, 9A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5713-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details