Bourns, Inc. Fixed Inductors SDR1005-181KL

Description
180µH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1005-181KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-181KL-ND
Fixed Inductors SDR1005-181KL-ND
180µH Unshielded Wirewound Inductor Nonstandard

180µH Unshielded Wirewound Inductor Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1005 Series, 10%, Unshielded Rohs Compliant Bourns - 06X7164 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 10%, Unshielded Rohs Compliant Bourns
06X7164
Surface Mount Power Inductor, Sdr1005 Series, 10%, Unshielded Rohs Compliant Bourns 06X7164
Surface Mount Power Inductor, SDR1005 Series, 10%, Unshielded RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 10%, Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1005-181KL-ND 06X7164
Product Name Fixed Inductors Surface Mount Power Inductor, Sdr1005 Series, 10%, Unshielded Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 3-1624113-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0240 microH
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details