Bourns, Inc. SMD 1.5MH 250MA 6.3OHM Inductor and Choke SDR1005-152KL

Description
FIXED IND 1.5MH 250MA 6.3OHM SMD Product overview: SDR1005-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 250MA, 6.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 250MA, 6.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-152KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 250MA 6.3OHM SMD Product overview: SDR1005-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 250MA, 6.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 250MA, 6.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-152KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5MH 250MA 6.3OHM Inductor and Choke - 71-SDR1005-152KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 250MA 6.3OHM Inductor and Choke
71-SDR1005-152KL
SMD 1.5MH 250MA 6.3OHM Inductor and Choke 71-SDR1005-152KL
FIXED IND 1.5MH 250MA 6.3OHM SMD Product overview: SDR1005-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 250MA, 6.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 250MA, 6.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-152KL can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 250MA 6.3OHM SMD Product overview: SDR1005-152KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 250MA, 6.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 250MA, 6.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-152KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR1005-152KL
894065-SDR1005-152KL
Fixed Inductors - SDR1005-152KL 894065-SDR1005-152KL
Manufacturer: Bourns Inc. Win Source Part Number: 894065-SDR1005-152KL Series: SDR1005 Operating Temperature Range: -40°C ~ 125°C Features: 1.5 mH Unshielded Wirewound Inductor 250 mA 6.3Ohm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR1005 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR1005-152KL-ND, SDR1005-152KLTR, SDR1005-152KLCT, SDR1005152KL, SDR1005-152KLDKR, -SDR1005-152KL-ND, -SDR1005-152KLCT, -SDR1005-152KL, -SDR1005-152KLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894065-SDR1005-152KL
Series: SDR1005
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 mH Unshielded Wirewound Inductor 250 mA 6.3Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1005
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR1005-152KL-ND, SDR1005-152KLTR, SDR1005-152KLCT, SDR1005152KL, SDR1005-152KLDKR, -SDR1005-152KL-ND, -SDR1005-152KLCT, -SDR1005-152KL, -SDR1005-152KLTR

Buy Now Datasheet
Fixed Inductors - SDR1005-152KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-152KLTR-ND
Fixed Inductors SDR1005-152KLTR-ND
1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-152KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-152KLCT-ND
Fixed Inductors SDR1005-152KLCT-ND
1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-152KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-152KLDKR-ND
Fixed Inductors SDR1005-152KLDKR-ND
1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Un-Shielded, 1.5Mh, 300Ma, Smd; Inductance Bourns - 61J8313 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 1.5Mh, 300Ma, Smd; Inductance Bourns
61J8313
Inductor, Un-Shielded, 1.5Mh, 300Ma, Smd; Inductance Bourns 61J8313
INDUCTOR, UN-SHIELDED, 1.5MH, 300MA, SMD; Inductance:1.5mH; RMS Current (Irms):250mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):300mA; Product Range:SDR1005 Series; DC Resistance Max:6.3ohm; Product Length:12.7mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 1.5MH, 300MA, SMD; Inductance:1.5mH; RMS Current (Irms):250mA; Inductor Construction:Unshielded; Saturation Current (Isat):300mA; Product Range:SDR1005 Series; DC Resistance Max:6.3ohm; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR1005-152KL 894065-SDR1005-152KL SDR1005-152KLTR-ND 61J8313
Product Name SMD 1.5MH 250MA 6.3OHM Inductor and Choke Fixed Inductors - SDR1005-152KL Fixed Inductors Inductor, Un-Shielded, 1.5Mh, 300Ma, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details