Bourns, Inc. Fixed Inductors SDR1005-152J

Description
1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1005-152J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-152J-ND
Fixed Inductors SDR1005-152J-ND
1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

1.5mH Unshielded Wirewound Inductor 250mA 6.3Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274671-SDR1005-152J
Inductors, Coils, Chokes - Fixed Inductors 1274671-SDR1005-152J
Win Source Part Number: 1274671-SDR1005-152J Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.5 mH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 97 @ 131kHz Frequency - Self Resonant: 2MHz Package / Case: Nonstandard DC Resistance (DCR): 6.3Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 250 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR1005 Product Status: Obsolete Current - Saturation (Isat): 300mA

Win Source Part Number: 1274671-SDR1005-152J
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.5 mH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 97 @ 131kHz
Frequency - Self Resonant: 2MHz
Package / Case: Nonstandard
DC Resistance (DCR): 6.3Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 250 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR1005
Product Status: Obsolete
Current - Saturation (Isat): 300mA

Buy Now Datasheet
SMD 1.5MH 250MA 6.3OHM Inductor and Choke - 71-SDR1005-152J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 250MA 6.3OHM Inductor and Choke
71-SDR1005-152J
SMD 1.5MH 250MA 6.3OHM Inductor and Choke 71-SDR1005-152J
FIXED IND 1.5MH 250MA 6.3OHM SMD Product overview: SDR1005-152J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 250MA, 6.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 250MA, 6.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-152J can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 250MA 6.3OHM SMD Product overview: SDR1005-152J from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 250MA, 6.3OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 250MA, 6.3OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-152J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR1005-152J-ND 1274671-SDR1005-152J 71-SDR1005-152J
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1.5MH 250MA 6.3OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1048440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details