Manufacturer: Bourns Inc.
Win Source Part Number: 806218-SDR1005-151KL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 150μH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1A
Frequency - Self Resonant: 6MHz
DC Resistance (DCR): 590mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.197" (5.00mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Q at Freq: 58 at 87kHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 1kHz
Part Number Series: SDR1005
150µH Unshielded Wirewound Inductor 800mA 590mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 800mA 590mOhm Max Nonstandard
150µH Unshielded Wirewound Inductor 800mA 590mOhm Max Nonstandard
FIXED IND 150UH 800MA 590MOHM SM Product overview: SDR1005-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 590MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 590MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-151KL can be used for catalog matching and distributor lookup.
FIXED IND 150UH 800MA 590MOHM SM
INDUCTOR, UN-SHIELDED, 150UH, 1A, SMD; Inductance:150µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR1005 Series, 150 H, 10%, Unshielded, 0.59 ohm, 800 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 150UH, 1A, SMD; Inductance:150µH; RMS Current (Irms):800mA; Inductor Construction:Unshiel
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 806218-SDR1005-151KL | SDR1005-151KLCT-ND | 71-SDR1005-151KL | SDR1005-151KL | 61J8311 | 23T1143 | 83R8878 |
| Product Name | Fixed Inductors - SDR1005-151KL | Fixed Inductors | 150UH 800MA 590MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 150Uh, 1A, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr1005 Series, 150 H, 10%, Unshielded, 0.59 Ohm, 800 Ma Rohs Compliant Bourns | Inductor, Un-Shielded, 150Uh, 1A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Inductance Range | 150 microH | 150 microH | 150 microH | 150 microH | 150 microH | ||
| DCR | 0.5900 ohms | 0.5900 ohms | 0.5900 ohms | 0.5900 ohms |