Bourns, Inc. Fixed Inductors - SDR1005-150ML SDR1005-150ML

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247483-SDR1005-150M L Series: SDR1005 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.5A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Q @ Freq: 42 @ 2.7MHz Frequency - Self Resonant: 22MHz Test Frequency: 1kHz Size: 0.500" L x 0.394" W (12.70mm x 10.00mm) Family Name: SDR1005 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): HI330-150-KT13; HI330-150-KB; DO3316P-153; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247483-SDR1005-150M L Series: SDR1005 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.5A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Q @ Freq: 42 @ 2.7MHz Frequency - Self Resonant: 22MHz Test Frequency: 1kHz Size: 0.500" L x 0.394" W (12.70mm x 10.00mm) Family Name: SDR1005 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): HI330-150-KT13; HI330-150-KB; DO3316P-153; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR1005-150ML
1247483-SDR1005-150ML
Fixed Inductors - SDR1005-150ML 1247483-SDR1005-150ML
Manufacturer: Bourns Inc. Win Source Part Number: 1247483-SDR1005-150M L Series: SDR1005 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 2.5A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 3A Q @ Freq: 42 @ 2.7MHz Frequency - Self Resonant: 22MHz Test Frequency: 1kHz Size: 0.500" L x 0.394" W (12.70mm x 10.00mm) Family Name: SDR1005 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 60 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): HI330-150-KT13; HI330-150-KB; DO3316P-153; Introduction Date: October 23, 2001 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1247483-SDR1005-150ML
Series: SDR1005
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 2.5A
Shielding: Unshielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 3A
Q @ Freq: 42 @ 2.7MHz
Frequency - Self Resonant: 22MHz
Test Frequency: 1kHz
Size: 0.500" L x 0.394" W (12.70mm x 10.00mm)
Family Name: SDR1005
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 60 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): HI330-150-KT13; HI330-150-KB; DO3316P-153;
Introduction Date: October 23, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Surface Mount Inductors - 7361311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361311
Surface Mount Inductors 7361311
Bourns SDR1005-150ML

Bourns SDR1005-150ML

Supplier's Site
Surface Mount Inductors - 1729641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1729641
Surface Mount Inductors 1729641
Bourns SDR1005-150ML

Bourns SDR1005-150ML

Supplier's Site
SMD 15UH 2.5A 60 MOHM Inductor and Choke - 71-SDR1005-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 2.5A 60 MOHM Inductor and Choke
71-SDR1005-150ML
SMD 15UH 2.5A 60 MOHM Inductor and Choke 71-SDR1005-150ML
FIXED IND 15UH 2.5A 60 MOHM SMD Product overview: SDR1005-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 2.5A 60 MOHM SMD Product overview: SDR1005-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 2.5A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 2.5A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR1005-150MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-150MLCT-ND
Fixed Inductors SDR1005-150MLCT-ND
15µH Unshielded Inductor 2.5A 60mOhm Max Nonstandard

15µH Unshielded Inductor 2.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-150MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-150MLTR-ND
Fixed Inductors SDR1005-150MLTR-ND
15µH Unshielded Inductor 2.5A 60mOhm Max Nonstandard

15µH Unshielded Inductor 2.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-150MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-150MLDKR-ND
Fixed Inductors SDR1005-150MLDKR-ND
15µH Unshielded Inductor 2.5A 60mOhm Max Nonstandard

15µH Unshielded Inductor 2.5A 60mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Sdr1005 Series, 15 H, 20%, Unshielded, 0.06 Ohm, 2.5 A Rohs Compliant Bourns - 23T1142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 15 H, 20%, Unshielded, 0.06 Ohm, 2.5 A Rohs Compliant Bourns
23T1142
Surface Mount Power Inductor, Sdr1005 Series, 15 H, 20%, Unshielded, 0.06 Ohm, 2.5 A Rohs Compliant Bourns 23T1142
Surface Mount Power Inductor, SDR1005 Series, 15 H, 20%, Unshielded, 0.06 ohm, 2.5 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 15 H, 20%, Unshielded, 0.06 ohm, 2.5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns - 83R8877 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns
83R8877
Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns 83R8877
INDUCTOR, UN-SHIELDED, 15UH, 3A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3A; Product Range:SDR1005 Series; DC Resistance Max:0.06ohm; Product Length:12.7mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 3A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):2.5A; Inductor Construction:Unshielded; Saturation Current (Isat):3A; Product Range:SDR1005 Series; DC Resistance Max:0.06ohm; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SDR1005-150ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR1005-150ML
Fixed Inductors SDR1005-150ML
FIXED IND 15UH 2.5A 60 MOHM SMD

FIXED IND 15UH 2.5A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247483-SDR1005-150ML 7361311 71-SDR1005-150ML SDR1005-150MLCT-ND 23T1142 83R8877 SDR1005-150ML
Product Name Fixed Inductors - SDR1005-150ML Surface Mount Inductors SMD 15UH 2.5A 60 MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Sdr1005 Series, 15 H, 20%, Unshielded, 0.06 Ohm, 2.5 A Rohs Compliant Bourns Inductor, Un-Shielded, 15Uh, 3A, Smd, Full Reel; Inductance Bourns Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-28-0003-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers