Manufacturer: Bourns Inc.
Win Source Part Number: 894064-SDR1005-103KL
Series: SDR1005
Operating Temperature Range: -40°C ~ 125°C
Features: 10 mH Unshielded Wirewound Inductor 100 mA 39Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR1005
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR1005-103KL, -SDR1005-103KLTR, SDR1005-103KLTR, SDR1005103KL, SDR1005-103KLCT, SDR1005-103KL-ND, -SDR1005-103KL-ND, -SDR1005-103KLCT
10mH Unshielded Inductor 100mA 39Ohm Max Nonstandard
FIXED IND 10MH 100MA 39 OHM SMD
10mH Unshielded Inductor 100mA 39Ohm Max Nonstandard
FIXED IND 10MH 100MA 39 OHM SMD Product overview: SDR1005-103KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 100MA, 39 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 100MA, 39 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-103KL can be used for catalog matching and distributor lookup.
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL
INDUCTOR, UN-SHIELDED, 10MH, 110MA, SMD; Inductance:10mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 10MH, 110MA, SMD, FULL REEL; Inductance:10mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel
INDUCTOR, 10MH, 0.1A, 10%, UNSHIELDED; Inductance:10mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel
FIXED IND 10MH 100MA 39 OHM SMD
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 894064-SDR1005-103KL | 118-SDR1005-103KLTR-ND | 7361318 | 7361318P | 71-SDR1005-103KL | 70153842 | 61J8309 | 83R8876 | 38AC2310 | SDR1005-103KL |
| Product Name | Fixed Inductors - SDR1005-103KL | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | SMD 10MH 100MA 39 OHM Inductor and Choke | INDUCTOR, SMD 7MM LOW PROFILE, POWER, QREF 101, SRF MIN 1MHZ, +/-10%, 10000UH | Inductor, Un-Shielded, 10Mh, 110Ma, Smd; Inductance Bourns | Inductor, Un-Shielded, 10Mh, 110Ma, Smd, Full Reel; Inductance Bourns | Inductor, 10Mh, 0.1A, 10%, Unshielded; Inductance Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite | Ferrite; Ferrite | ||||||
| Configuration | Fixed |