Bourns, Inc. Inductor, Unshielded, 1Mh, 0.3A, 10%; Inductance Bourns SDR1005-102KL.

Description
INDUCTOR, UNSHIELDED, 1MH, 0.3A, 10%; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:SDR1005 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, UNSHIELDED, 1MH, 0.3A, 10%; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:SDR1005 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Unshielded, 1Mh, 0.3A, 10%; Inductance Bourns - 28AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Unshielded, 1Mh, 0.3A, 10%; Inductance Bourns
28AC2007
Inductor, Unshielded, 1Mh, 0.3A, 10%; Inductance Bourns 28AC2007
INDUCTOR, UNSHIELDED, 1MH, 0.3A, 10%; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:SDR1005 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, UNSHIELDED, 1MH, 0.3A, 10%; Inductance:1mH; RMS Current (Irms):300mA; Inductor Construction:Unshielded; Saturation Current (Isat):350mA; Product Range:SDR1005 Series; DC Resistance Max:3.9ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC2007
Product Name Inductor, Unshielded, 1Mh, 0.3A, 10%; Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
DCR 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details