Bourns, Inc. Fixed Inductors - SDR1005-101KL SDR1005-101KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1095085-SDR1005-101K L Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 100μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.2A Q @ Freq: 41 @ 56kHz Frequency - Self Resonant: 8MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 330 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1095085-SDR1005-101K L Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 100μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.2A Q @ Freq: 41 @ 56kHz Frequency - Self Resonant: 8MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 330 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR1005-101KL - 1095085-SDR1005-101KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR1005-101KL
1095085-SDR1005-101KL
Fixed Inductors - SDR1005-101KL 1095085-SDR1005-101KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095085-SDR1005-101K L Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 100μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.2A Q @ Freq: 41 @ 56kHz Frequency - Self Resonant: 8MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 330 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics

Manufacturer: Bourns Inc.
Win Source Part Number: 1095085-SDR1005-101KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 100μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.2A
Q @ Freq: 41 @ 56kHz
Frequency - Self Resonant: 8MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 330 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics

Buy Now Datasheet
Fixed Inductors - SDR1005-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-101KLTR-ND
Fixed Inductors SDR1005-101KLTR-ND
100µH Unshielded Wirewound Inductor 1A 330mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-101KLCT-ND
Fixed Inductors SDR1005-101KLCT-ND
100µH Unshielded Wirewound Inductor 1A 330mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR1005-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR1005-101KLDKR-ND
Fixed Inductors SDR1005-101KLDKR-ND
100µH Unshielded Wirewound Inductor 1A 330mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 1A 330mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7296526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7296526
Surface Mount Inductors 7296526
Bourns SDR1005-101KL

Bourns SDR1005-101KL

Supplier's Site
Surface Mount Inductors - 7296526P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7296526P
Surface Mount Inductors 7296526P
Bourns SDR1005-101KL

Bourns SDR1005-101KL

Supplier's Site
Surface Mount Inductors - 1727130 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727130
Surface Mount Inductors 1727130
Bourns SDR1005-101KL

Bourns SDR1005-101KL

Supplier's Site
SMD 100UH 1A 330 MOHM Inductor and Choke - 71-SDR1005-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1A 330 MOHM Inductor and Choke
71-SDR1005-101KL
SMD 100UH 1A 330 MOHM Inductor and Choke 71-SDR1005-101KL
FIXED IND 100UH 1A 330 MOHM SMD Product overview: SDR1005-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1A 330 MOHM SMD Product overview: SDR1005-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns - 61J8307 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns
61J8307
Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns 61J8307
INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDR1005 Series; Power Inductor Case:12.7mm x 10mm x 5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:SDR1005 Series; Power Inductor Case:12.7mm x 10mm x 5mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 100Uh, 1.2A, Smd, Full Reel; Inductance Bourns - 83R8875 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 100Uh, 1.2A, Smd, Full Reel; Inductance Bourns
83R8875
Inductor, Un-Shielded, 100Uh, 1.2A, Smd, Full Reel; Inductance Bourns 83R8875
INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:SDR1005 Series; DC Resistance Max:0.33ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 100UH, 1.2A, SMD, FULL REEL; Inductance:100µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:SDR1005 Series; DC Resistance Max:0.33ohm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1005 Series, 100 H, 10%, Unshielded, 0.33 Ohm, 1 A Rohs Compliant Bourns - 23T1139 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 100 H, 10%, Unshielded, 0.33 Ohm, 1 A Rohs Compliant Bourns
23T1139
Surface Mount Power Inductor, Sdr1005 Series, 100 H, 10%, Unshielded, 0.33 Ohm, 1 A Rohs Compliant Bourns 23T1139
Surface Mount Power Inductor, SDR1005 Series, 100 H, 10%, Unshielded, 0.33 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 100 H, 10%, Unshielded, 0.33 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Power Inductor, Sdr1005 Series, 100 H, 10%, Unshielded, 0.33 Ohm, 1 A Rohs Compliant Bourns - 40Y8990 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 100 H, 10%, Unshielded, 0.33 Ohm, 1 A Rohs Compliant Bourns
40Y8990
Surface Mount Power Inductor, Sdr1005 Series, 100 H, 10%, Unshielded, 0.33 Ohm, 1 A Rohs Compliant Bourns 40Y8990
Surface Mount Power Inductor, SDR1005 Series, 100 H, 10%, Unshielded, 0.33 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 100 H, 10%, Unshielded, 0.33 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095085-SDR1005-101KL SDR1005-101KLTR-ND 7296526 7296526P 1727130 71-SDR1005-101KL 61J8307 83R8875 23T1139
Product Name Fixed Inductors - SDR1005-101KL Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors SMD 100UH 1A 330 MOHM Inductor and Choke Inductor, Un-Shielded, 100Uh, 1.2A, Smd; Inductance Bourns Inductor, Un-Shielded, 100Uh, 1.2A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr1005 Series, 100 H, 10%, Unshielded, 0.33 Ohm, 1 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Wirewound Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details
Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Inductor and Choke - 841-CZP2BPTTE601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers