Bourns, Inc. Inductance Bourns SDR1005-100ML.

Description
Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes
Description
Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductance Bourns - 28AC2006 - Newark, An Avnet Company
Chicago, IL, United States
Inductance Bourns
28AC2006
Inductance Bourns 28AC2006
Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; DC Resistance Max:0.05ohm; Inductance Tolerance:± 20%; Product Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC2006
Product Name Inductance Bourns
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Molded SMD Inductors - 2176738-1 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 1.00E-3 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N5 0201DS-1N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details