Bourns, Inc. Inductors, Coils, Chokes - Fixed Inductors SDR1005-100ML

Description
Win Source Part Number: 1274677-SDR1005-100M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 43 @ 4MHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1005-100ML,SDR10 05-100ML,SDR1005-100 MLCT,SDR1005-100MLTR ,-SDR1005-100ML,-SDR 1005-100MLTR,SDR1005 100ML,-SDR1005-100ML CT Base Product Number: SDR1005 Current - Saturation (Isat): 3.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1274677-SDR1005-100M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 43 @ 4MHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1005-100ML,SDR10 05-100ML,SDR1005-100 MLCT,SDR1005-100MLTR ,-SDR1005-100ML,-SDR 1005-100MLTR,SDR1005 100ML,-SDR1005-100ML CT Base Product Number: SDR1005 Current - Saturation (Isat): 3.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274677-SDR1005-100ML
Inductors, Coils, Chokes - Fixed Inductors 1274677-SDR1005-100ML
Win Source Part Number: 1274677-SDR1005-100M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR1005 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 10 µH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 43 @ 4MHz Frequency - Self Resonant: 26MHz Package / Case: Nonstandard DC Resistance (DCR): 50mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR1005-100ML,SDR10 05-100ML,SDR1005-100 MLCT,SDR1005-100MLTR ,-SDR1005-100ML,-SDR 1005-100MLTR,SDR1005 100ML,-SDR1005-100ML CT Base Product Number: SDR1005 Current - Saturation (Isat): 3.7A

Win Source Part Number: 1274677-SDR1005-100ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR1005
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 10 µH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 43 @ 4MHz
Frequency - Self Resonant: 26MHz
Package / Case: Nonstandard
DC Resistance (DCR): 50mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.500" L x 0.394" W (12.70mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR1005-100ML,SDR1005-100ML,SDR1005-100MLCT,SDR1005-100MLTR,-SDR1005-100ML,-SDR1005-100MLTR,SDR1005100ML,-SDR1005-100MLCT
Base Product Number: SDR1005
Current - Saturation (Isat): 3.7A

Buy Now Datasheet
SMD 10UH 2.9A 50 MOHM Inductor and Choke - 71-SDR1005-100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 2.9A 50 MOHM Inductor and Choke
71-SDR1005-100ML
SMD 10UH 2.9A 50 MOHM Inductor and Choke 71-SDR1005-100ML
FIXED IND 10UH 2.9A 50 MOHM SMD Product overview: SDR1005-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.9A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.9A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-100ML can be used for catalog matching and distributor lookup.

FIXED IND 10UH 2.9A 50 MOHM SMD Product overview: SDR1005-100ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2.9A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2.9A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR1005-100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR1005-100MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-100MLCT-ND
Fixed Inductors 118-SDR1005-100MLCT-ND
10µH Unshielded Inductor 2.9A 50mOhm Max Nonstandard

10µH Unshielded Inductor 2.9A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-100MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR1005-100MLTR-ND
Fixed Inductors 118-SDR1005-100MLTR-ND
10µH Unshielded Inductor 2.9A 50mOhm Max Nonstandard

10µH Unshielded Inductor 2.9A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR1005-100MLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 2.9A 50 MOHM SMD

FIXED IND 10UH 2.9A 50 MOHM SMD

Buy Now Datasheet
Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns - 61J8306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns
61J8306
Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns 61J8306
INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; Power Inductor Case:12.7mm x 10mm x 5mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; Power Inductor Case:12.7mm x 10mm x 5mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr1005 Series, 10 H, 20%, Unshielded, 0.05 Ohm, 2.9 A Rohs Compliant Bourns - 23T1138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr1005 Series, 10 H, 20%, Unshielded, 0.05 Ohm, 2.9 A Rohs Compliant Bourns
23T1138
Surface Mount Power Inductor, Sdr1005 Series, 10 H, 20%, Unshielded, 0.05 Ohm, 2.9 A Rohs Compliant Bourns 23T1138
Surface Mount Power Inductor, SDR1005 Series, 10 H, 20%, Unshielded, 0.05 ohm, 2.9 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR1005 Series, 10 H, 20%, Unshielded, 0.05 ohm, 2.9 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns - 83R8874 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns
83R8874
Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns 83R8874
INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; DC Resistance Max:0.05ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 10UH, 3.7A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):2.9A; Inductor Construction:Unshielded; Saturation Current (Isat):3.7A; Product Range:SDR1005 Series; DC Resistance Max:0.05ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1274677-SDR1005-100ML 71-SDR1005-100ML 118-SDR1005-100MLCT-ND 61J8306 23T1138 83R8874
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 10UH 2.9A 50 MOHM Inductor and Choke Fixed Inductors Inductor, Un-Shielded, 10Uh, 3.7A, Smd; Inductance Bourns Surface Mount Power Inductor, Sdr1005 Series, 10 H, 20%, Unshielded, 0.05 Ohm, 2.9 A Rohs Compliant Bourns Inductor, Un-Shielded, 10Uh, 3.7A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data