Bourns, Inc. Fixed Inductors SDR0906-681KL

Description
680µH Unshielded Wirewound Inductor 280mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 280mA 2.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-681KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-681KL-ND
Fixed Inductors SDR0906-681KL-ND
680µH Unshielded Wirewound Inductor 280mA 2.4Ohm Max Nonstandard

680µH Unshielded Wirewound Inductor 280mA 2.4Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274687-SDR0906-681KL
Inductors, Coils, Chokes - Fixed Inductors 1274687-SDR0906-681KL
Win Source Part Number: 1274687-SDR0906-681K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 680 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 4MHz Package / Case: Nonstandard DC Resistance (DCR): 2.4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 280 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0906 Current - Saturation (Isat): 460mA

Win Source Part Number: 1274687-SDR0906-681KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 680 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 4MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 280 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0906
Current - Saturation (Isat): 460mA

Buy Now Datasheet
SMD 680UH 280MA 2.4OHM Inductor and Choke - 71-SDR0906-681KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 280MA 2.4OHM Inductor and Choke
71-SDR0906-681KL
SMD 680UH 280MA 2.4OHM Inductor and Choke 71-SDR0906-681KL
FIXED IND 680UH 280MA 2.4OHM SMD Product overview: SDR0906-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 280MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 280MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-681KL can be used for catalog matching and distributor lookup.

FIXED IND 680UH 280MA 2.4OHM SMD Product overview: SDR0906-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 280MA, 2.4OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 280MA, 2.4OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-681KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0906-681KL-ND 1274687-SDR0906-681KL 71-SDR0906-681KL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 680UH 280MA 2.4OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627322520181KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N9 0402DC-5N9XJRW , 0402DC-5N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details