Win Source Part Number: 1274703-SDR0906-680K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 68 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 20 @ 2.52MHz
Frequency - Self Resonant: 10MHz
Package / Case: Nonstandard
DC Resistance (DCR): 310mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0906-680KLTR,-SDR
Base Product Number: SDR0906
Current - Saturation (Isat): 1.4A
FIXED IND 68UH 1A 310 MOHM SMD Product overview: SDR0906-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 310 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 310 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-680KL can be used for catalog matching and distributor lookup.
68µH Unshielded Wirewound Inductor 1A 310mOhm Max Nonstandard
FIXED IND 68UH 1A 310 MOHM SMD
68µH Unshielded Wirewound Inductor 1A 310mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 68UH, 1.4A, SMD; Inductance:68µH; RMS Current (Irms):1A; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0906 Series, 68 H, 10%, Unshielded, 0.31 ohm, 1 A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1274703-SDR0906-680KL | 71-SDR0906-680KL | 118-SDR0906-680KLTR-ND | 83R8871 | 47Y7190 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 68UH 1A 310 MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 68Uh, 1.4A, Smd; Inductance Bourns | Surface Mount Power Inductor, Sdr0906 Series, 68 H, 10%, Unshielded, 0.31 Ohm, 1 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Application | RF Choke |