Bourns, Inc. Fixed Inductors SDR0906-472KL

Description
4.7mH Unshielded Wirewound Inductor 90mA 15Ohm Max Nonstandard
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 90mA 15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-472KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-472KL-ND
Fixed Inductors SDR0906-472KL-ND
4.7mH Unshielded Wirewound Inductor 90mA 15Ohm Max Nonstandard

4.7mH Unshielded Wirewound Inductor 90mA 15Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR0906-472KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers