Bourns, Inc. 470UH 400MA 1.63OHM Inductor and Choke SDR0906-471KL

Description
FIXED IND 470UH 400MA 1.63OHM SM Product overview: SDR0906-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470UH 400MA 1.63OHM SM Product overview: SDR0906-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-471KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470UH 400MA 1.63OHM Inductor and Choke - 71-SDR0906-471KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470UH 400MA 1.63OHM Inductor and Choke
71-SDR0906-471KL
470UH 400MA 1.63OHM Inductor and Choke 71-SDR0906-471KL
FIXED IND 470UH 400MA 1.63OHM SM Product overview: SDR0906-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-471KL can be used for catalog matching and distributor lookup.

FIXED IND 470UH 400MA 1.63OHM SM Product overview: SDR0906-471KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UH, 400MA, 1.63OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470UH, 400MA, 1.63OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-471KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274704-SDR0906-471KL
Inductors, Coils, Chokes - Fixed Inductors 1274704-SDR0906-471KL
Win Source Part Number: 1274704-SDR0906-471K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 470 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 5MHz Package / Case: Nonstandard DC Resistance (DCR): 1.63Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: -SDR0906-471KL,SDR09 06471KL,-SDR0906-471 KLTR,-SDR0906-471KLC T,SDR0906-471KLTR,SD R0906-471KLCT Base Product Number: SDR0906 Current - Saturation (Isat): 570mA

Win Source Part Number: 1274704-SDR0906-471KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 470 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.63Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0906-471KL,SDR0906471KL,-SDR0906-471KLTR,-SDR0906-471KLCT,SDR0906-471KLTR,SDR0906-471KLCT
Base Product Number: SDR0906
Current - Saturation (Isat): 570mA

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-471KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 470UH 400MA 1.63 OHM

FIXED IND 470UH 400MA 1.63 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-471KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-471KLCT-ND
Fixed Inductors 118-SDR0906-471KLCT-ND
470µH Unshielded Wirewound Inductor 400mA 1.63Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 400mA 1.63Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-471KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-471KLTR-ND
Fixed Inductors 118-SDR0906-471KLTR-ND
470µH Unshielded Wirewound Inductor 400mA 1.63Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 400mA 1.63Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0906-471KL 1274704-SDR0906-471KL 118-SDR0906-471KLDKR-ND
Product Name 470UH 400MA 1.63OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 470 microH 470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2273JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
Common Mode Chokes - 486-5737-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers