Bourns, Inc. SMD 47UH 1.1A 230 MOHM Inductor and Choke SDR0906-470KL

Description
FIXED IND 47UH 1.1A 230 MOHM SMD Product overview: SDR0906-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.1A 230 MOHM SMD Product overview: SDR0906-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-470KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 1.1A 230 MOHM Inductor and Choke - 71-SDR0906-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1.1A 230 MOHM Inductor and Choke
71-SDR0906-470KL
SMD 47UH 1.1A 230 MOHM Inductor and Choke 71-SDR0906-470KL
FIXED IND 47UH 1.1A 230 MOHM SMD Product overview: SDR0906-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.1A 230 MOHM SMD Product overview: SDR0906-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1.1A, 230 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1.1A, 230 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274705-SDR0906-470KL
Inductors, Coils, Chokes - Fixed Inductors 1274705-SDR0906-470KL
Win Source Part Number: 1274705-SDR0906-470K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 47 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 25 @ 2.52MHz Frequency - Self Resonant: 12MHz Package / Case: Nonstandard DC Resistance (DCR): 230mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.1 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0906-470KLTR,-SDR 0906-470KL,-SDR0906- 470KLTR,SDR0906470KL ,-SDR0906-470KLCT,SD R0906-470KLCT Base Product Number: SDR0906 Current - Saturation (Isat): 1.5A

Win Source Part Number: 1274705-SDR0906-470KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 47 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 25 @ 2.52MHz
Frequency - Self Resonant: 12MHz
Package / Case: Nonstandard
DC Resistance (DCR): 230mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.1 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0906-470KLTR,-SDR0906-470KL,-SDR0906-470KLTR,SDR0906470KL,-SDR0906-470KLCT,SDR0906-470KLCT
Base Product Number: SDR0906
Current - Saturation (Isat): 1.5A

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-470KLTR-ND
Fixed Inductors 118-SDR0906-470KLTR-ND
47µH Unshielded Wirewound Inductor 1.1A 230mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-470KLCT-ND
Fixed Inductors 118-SDR0906-470KLCT-ND
47µH Unshielded Wirewound Inductor 1.1A 230mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1.1A 230mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 1.1A 230 MOHM SMD

FIXED IND 47UH 1.1A 230 MOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0906-470KL 1274705-SDR0906-470KL 118-SDR0906-470KLTR-ND
Product Name SMD 47UH 1.1A 230 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3230-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details