Bourns, Inc. Fixed Inductors SDR0906-3R9ML

Description
3.9µH Unshielded Wirewound Inductor 3.3A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 3.3A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-3R9ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-3R9ML-ND
Fixed Inductors SDR0906-3R9ML-ND
3.9µH Unshielded Wirewound Inductor 3.3A 40mOhm Max Nonstandard

3.9µH Unshielded Wirewound Inductor 3.3A 40mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR0906-3R9ML-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-10 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.0980 ohms
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details