Bourns, Inc. Fixed Inductors SDR0906-392KL

Description
3.9mH Unshielded Wirewound Inductor 100mA 13.5Ohm Max Nonstandard
Request a Quote Datasheet
Description
3.9mH Unshielded Wirewound Inductor 100mA 13.5Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-392KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-392KL-ND
Fixed Inductors SDR0906-392KL-ND
3.9mH Unshielded Wirewound Inductor 100mA 13.5Ohm Max Nonstandard

3.9mH Unshielded Wirewound Inductor 100mA 13.5Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR0906-392KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R8M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details