FIXED IND 330UH 500MA 1.27OHM SM Product overview: SDR0906-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 500MA, 1.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 500MA, 1.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-331KL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1274706-SDR0906-331K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 330 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 5MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.27Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: -SDR0906-331KLCT,SDR
Base Product Number: SDR0906
Current - Saturation (Isat): 650mA
330µH Unshielded Wirewound Inductor 500mA 1.27Ohm Max Nonstandard
330µH Unshielded Wirewound Inductor 500mA 1.27Ohm Max Nonstandard
FIXED IND 330UH 500MA 1.27 OHM
Surface Mount Power Inductor, SDR0906 Series, 330 H, 10%, Unshielded, 1.27 ohm, 500 mA RoHS Compliant: Yes
Surface Mount Power Inductor, SDR0906 Series, 330 H, 10%, Unshielded, 1.27 ohm, 500 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0906-331KL | 1274706-SDR0906-331KL | 118-SDR0906-331KLTR-ND | 61J8283 |
| Product Name | 330UH 500MA 1.27OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Sdr0906 Series, 330 H, 10%, Unshielded, 1.27 Ohm, 500 Ma Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 330 microH | 330 microH |