FIXED IND 33UH 1.25A 180MOHM SMD Product overview: SDR0906-330KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.25A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.25A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-330KL can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 1.25A 180mOhm Max Nonstandard
Win Source Part Number: 1274710-SDR0906-330K
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 33 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 14MHz
Package / Case: Nonstandard
DC Resistance (DCR): 180mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.25 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0906-330KLCT,SDR0
Base Product Number: SDR0906
Current - Saturation (Isat): 2A
INDUCTOR, UN-SHIELDED, 33UH, 2A, SMD; Inductance:33µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel
INDUCTOR, 33UH, 1.25ArMs, 10%, 14MHz; Core Material:Ferrite DR; DC Current Rating:1.25Arms; DC Resistance Max:0.18ohm; Inductance:33µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; No. of Pins:8; Q Factor:35 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0906-330KL | SDR0906-330KLTR-ND | 1274710-SDR0906-330KL | 61J8282 | 83R8870 |
| Product Name | SMD 33UH 1.25A 180MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | Inductor, Un-Shielded, 33Uh, 2A, Smd; Inductance Bourns | Inductor, 33Uh, 1.25Arms, 10%, 14Mhz; Core Material Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Standard | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | ||
| Inductance Range | 33 microH | 33 microH | 33 microH | 33 microH |