Bourns, Inc. Fixed Inductors SDR0906-270KL

Description
27µH Unshielded Wirewound Inductor 1.4A 150mOhm Max Nonstandard
Request a Quote Datasheet
Description
27µH Unshielded Wirewound Inductor 1.4A 150mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-270KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-270KL-ND
Fixed Inductors SDR0906-270KL-ND
27µH Unshielded Wirewound Inductor 1.4A 150mOhm Max Nonstandard

27µH Unshielded Wirewound Inductor 1.4A 150mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number SDR0906-270KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details