Bourns, Inc. Fixed Inductors SDR0906-181KL

Description
180µH Unshielded Wirewound Inductor 700mA 640mOhm Max Nonstandard
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 700mA 640mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-181KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-181KL-ND
Fixed Inductors SDR0906-181KL-ND
180µH Unshielded Wirewound Inductor 700mA 640mOhm Max Nonstandard

180µH Unshielded Wirewound Inductor 700mA 640mOhm Max Nonstandard

Buy Now Datasheet
Inductor,ferrite,180Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns - 61J8271 - Newark, An Avnet Company
Chicago, IL, United States
Inductor,ferrite,180Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns
61J8271
Inductor,ferrite,180Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns 61J8271
Inductor,Ferrite,180 uH,10+% Tol,10-% Tol,4149-Case RoHS Compliant: Yes

Inductor,Ferrite,180uH,10+% Tol,10-% Tol,4149-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0906-181KL-ND 61J8271
Product Name Fixed Inductors Inductor,ferrite,180Uh,10+% Tol,10-% Tol,4149-Case Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 10 microH
View Details
2 suppliers
Surface Mount Inductors - 2567681 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details