Bourns, Inc. 150UH 750MA 560MOHM Inductor and Choke SDR0906-151KL

Description
FIXED IND 150UH 750MA 560MOHM SM Product overview: SDR0906-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 750MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 750MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 750MA 560MOHM SM Product overview: SDR0906-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 750MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 750MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-151KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 750MA 560MOHM Inductor and Choke - 71-SDR0906-151KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 750MA 560MOHM Inductor and Choke
71-SDR0906-151KL
150UH 750MA 560MOHM Inductor and Choke 71-SDR0906-151KL
FIXED IND 150UH 750MA 560MOHM SM Product overview: SDR0906-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 750MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 750MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-151KL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 750MA 560MOHM SM Product overview: SDR0906-151KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 750MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 750MA, 560MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-151KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0906-151KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-151KLTR-ND
Fixed Inductors 118-SDR0906-151KLTR-ND
150µH Unshielded Wirewound Inductor 750mA 560mOhm Max Nonstandard

150µH Unshielded Wirewound Inductor 750mA 560mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-151KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-151KLCT-ND
Fixed Inductors 118-SDR0906-151KLCT-ND
FIXED IND 150UH 750MA 560 MOHM

FIXED IND 150UH 750MA 560 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274696-SDR0906-151KL
Inductors, Coils, Chokes - Fixed Inductors 1274696-SDR0906-151KL
Win Source Part Number: 1274696-SDR0906-151K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 150 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 7MHz Package / Case: Nonstandard DC Resistance (DCR): 560mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0906 Current - Saturation (Isat): 900mA

Win Source Part Number: 1274696-SDR0906-151KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 150 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 7MHz
Package / Case: Nonstandard
DC Resistance (DCR): 560mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0906
Current - Saturation (Isat): 900mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0906-151KL 118-SDR0906-151KLTR-ND 1274696-SDR0906-151KL
Product Name 150UH 750MA 560MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details