Bourns, Inc. Fixed Inductors SDR0906-150ML

Description
15µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0906-150ML-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-150ML-ND
Fixed Inductors SDR0906-150ML-ND
15µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 1.9A 110 MOHM Inductor and Choke - 71-SDR0906-150ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.9A 110 MOHM Inductor and Choke
71-SDR0906-150ML
SMD 15UH 1.9A 110 MOHM Inductor and Choke 71-SDR0906-150ML
FIXED IND 15UH 1.9A 110 MOHM SMD Product overview: SDR0906-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.9A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.9A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-150ML can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.9A 110 MOHM SMD Product overview: SDR0906-150ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.9A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.9A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-150ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274697-SDR0906-150ML
Inductors, Coils, Chokes - Fixed Inductors 1274697-SDR0906-150ML
Win Source Part Number: 1274697-SDR0906-150M L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 15 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 35 @ 2.52MHz Frequency - Self Resonant: 22MHz Package / Case: Nonstandard DC Resistance (DCR): 110mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.9 A Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0906 Current - Saturation (Isat): 2.9A

Win Source Part Number: 1274697-SDR0906-150ML
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 15 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 35 @ 2.52MHz
Frequency - Self Resonant: 22MHz
Package / Case: Nonstandard
DC Resistance (DCR): 110mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.9 A
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0906
Current - Saturation (Isat): 2.9A

Buy Now Datasheet
Inductor, Un-Shielded, 15Uh, 2.9A, Smd, Full Reel; Inductance Bourns - 61J8268 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 15Uh, 2.9A, Smd, Full Reel; Inductance Bourns
61J8268
Inductor, Un-Shielded, 15Uh, 2.9A, Smd, Full Reel; Inductance Bourns 61J8268
INDUCTOR, UN-SHIELDED, 15UH, 2.9A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Unshiel ded; Saturation Current (Isat):2.9A; Product Range:SDR0906 Series; DC Resistance Max:0.11ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 15UH, 2.9A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):1.9A; Inductor Construction:Unshielded; Saturation Current (Isat):2.9A; Product Range:SDR0906 Series; DC Resistance Max:0.11ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0906-150ML-ND 71-SDR0906-150ML 1274697-SDR0906-150ML 61J8268
Product Name Fixed Inductors SMD 15UH 1.9A 110 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 15Uh, 2.9A, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers