Bourns, Inc. Fixed Inductors - SDR0906-122KL SDR0906-122KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 726847-SDR0906-122KL Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 280mA Frequency - Self Resonant: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.248" (6.30mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: SDR0906 Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) Q at Freq: 60 at 252kHz Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 726847-SDR0906-122KL Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 280mA Frequency - Self Resonant: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.248" (6.30mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: SDR0906 Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) Q at Freq: 60 at 252kHz Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0906-122KL
726847-SDR0906-122KL
Fixed Inductors - SDR0906-122KL 726847-SDR0906-122KL
Manufacturer: Bourns Inc. Win Source Part Number: 726847-SDR0906-122KL Packaging: Tape and Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.2mH Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 280mA Frequency - Self Resonant: 2MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4Ohm Max Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.248" (6.30mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Family Part Number: SDR0906 Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Parts Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) Q at Freq: 60 at 252kHz Current Rating (Amps): 200mA Inductance Frequency - Test: 1kHz

Manufacturer: Bourns Inc.
Win Source Part Number: 726847-SDR0906-122KL
Packaging: Tape and Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.2mH
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 280mA
Frequency - Self Resonant: 2MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.248" (6.30mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Family Part Number: SDR0906
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Parts Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
Q at Freq: 60 at 252kHz
Current Rating (Amps): 200mA
Inductance Frequency - Test: 1kHz

Buy Now Datasheet
Fixed Inductors - SDR0906-122KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-122KL-ND
Fixed Inductors SDR0906-122KL-ND
1.2mH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard

1.2mH Unshielded Wirewound Inductor 200mA 4Ohm Max Nonstandard

Buy Now Datasheet
SMD 1.2MH 200MA 4 OHM Inductor and Choke - 71-SDR0906-122KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.2MH 200MA 4 OHM Inductor and Choke
71-SDR0906-122KL
SMD 1.2MH 200MA 4 OHM Inductor and Choke 71-SDR0906-122KL
FIXED IND 1.2MH 200MA 4 OHM SMD Product overview: SDR0906-122KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 200MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 200MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-122KL can be used for catalog matching and distributor lookup.

FIXED IND 1.2MH 200MA 4 OHM SMD Product overview: SDR0906-122KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2MH, 200MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2MH, 200MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-122KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 726847-SDR0906-122KL SDR0906-122KL-ND 71-SDR0906-122KL
Product Name Fixed Inductors - SDR0906-122KL Fixed Inductors SMD 1.2MH 200MA 4 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Inductance Range 1200 microH 1200 microH
Unlock Full Specs
to access all available technical data