Bourns, Inc. 120UH 850MA 430MOHM Inductor and Choke SDR0906-121KL

Description
FIXED IND 120UH 850MA 430MOHM SM Product overview: SDR0906-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120UH 850MA 430MOHM SM Product overview: SDR0906-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-121KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
120UH 850MA 430MOHM Inductor and Choke - 71-SDR0906-121KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120UH 850MA 430MOHM Inductor and Choke
71-SDR0906-121KL
120UH 850MA 430MOHM Inductor and Choke 71-SDR0906-121KL
FIXED IND 120UH 850MA 430MOHM SM Product overview: SDR0906-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-121KL can be used for catalog matching and distributor lookup.

FIXED IND 120UH 850MA 430MOHM SM Product overview: SDR0906-121KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120UH, 850MA, 430MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 120UH, 850MA, 430MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-121KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274698-SDR0906-121KL
Inductors, Coils, Chokes - Fixed Inductors 1274698-SDR0906-121KL
Win Source Part Number: 1274698-SDR0906-121K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 430mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 850 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Base Product Number: SDR0906 Current - Saturation (Isat): 1.1A

Win Source Part Number: 1274698-SDR0906-121KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 430mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 850 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Base Product Number: SDR0906
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Fixed Inductors - SDR0906-121KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-121KL-ND
Fixed Inductors SDR0906-121KL-ND
120µH Unshielded Wirewound Inductor 850mA 430mOhm Max Nonstandard

120µH Unshielded Wirewound Inductor 850mA 430mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0906-121KL 1274698-SDR0906-121KL SDR0906-121KL-ND
Product Name 120UH 850MA 430MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 120 microH 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - DFK-20-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details