Bourns, Inc. SMD 10MH 40MA 33 OHM Inductor and Choke SDR0906-103KSCL

Description
FIXED IND 10MH 40MA 33 OHM SMD Product overview: SDR0906-103KSCL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 40MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 40MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-103KSCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10MH 40MA 33 OHM SMD Product overview: SDR0906-103KSCL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 40MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 40MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-103KSCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10MH 40MA 33 OHM Inductor and Choke - 71-SDR0906-103KSCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10MH 40MA 33 OHM Inductor and Choke
71-SDR0906-103KSCL
SMD 10MH 40MA 33 OHM Inductor and Choke 71-SDR0906-103KSCL
FIXED IND 10MH 40MA 33 OHM SMD Product overview: SDR0906-103KSCL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 40MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 40MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-103KSCL can be used for catalog matching and distributor lookup.

FIXED IND 10MH 40MA 33 OHM SMD Product overview: SDR0906-103KSCL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10MH, 40MA, 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10MH, 40MA, 33 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-103KSCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0906-103KSCL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0906-103KSCL-ND
Fixed Inductors SDR0906-103KSCL-ND
10mH Unshielded Wirewound Inductor 40mA 33Ohm Max Nonstandard

10mH Unshielded Wirewound Inductor 40mA 33Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0906-103KSCL SDR0906-103KSCL-ND
Product Name SMD 10MH 40MA 33 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 10000 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Common Mode Chokes - 486-5776-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers