Bourns, Inc. 100UH 900MA 390MOHM Inductor and Choke SDR0906-101KL

Description
FIXED IND 100UH 900MA 390MOHM SM Product overview: SDR0906-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 900MA 390MOHM SM Product overview: SDR0906-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-101KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100UH 900MA 390MOHM Inductor and Choke - 71-SDR0906-101KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 900MA 390MOHM Inductor and Choke
71-SDR0906-101KL
100UH 900MA 390MOHM Inductor and Choke 71-SDR0906-101KL
FIXED IND 100UH 900MA 390MOHM SM Product overview: SDR0906-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-101KL can be used for catalog matching and distributor lookup.

FIXED IND 100UH 900MA 390MOHM SM Product overview: SDR0906-101KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 900MA, 390MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 900MA, 390MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0906-101KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0906-101KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-101KLCT-ND
Fixed Inductors 118-SDR0906-101KLCT-ND
100µH Unshielded Wirewound Inductor 900mA 390mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 900mA 390mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-101KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 100UH 900MA 390 MOHM

FIXED IND 100UH 900MA 390 MOHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0906-101KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0906-101KLTR-ND
Fixed Inductors 118-SDR0906-101KLTR-ND
100µH Unshielded Wirewound Inductor 900mA 390mOhm Max Nonstandard

100µH Unshielded Wirewound Inductor 900mA 390mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274708-SDR0906-101KL
Inductors, Coils, Chokes - Fixed Inductors 1274708-SDR0906-101KL
Win Source Part Number: 1274708-SDR0906-101K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0906 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 µH Height - Seated (Max): 0.248" (6.30mm) Standard Package: 600 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 15 @ 796kHz Frequency - Self Resonant: 8MHz Package / Case: Nonstandard DC Resistance (DCR): 390mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 900 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0906101KL,-SDR090 6-101KLCT,-SDR0906-1 01KLTR,SDR0906-101KL TR,SDR0906-101KLCT,- SDR0906-101KL Base Product Number: SDR0906 Current - Saturation (Isat): 1.1A

Win Source Part Number: 1274708-SDR0906-101KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0906
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 100 µH
Height - Seated (Max): 0.248" (6.30mm)
Standard Package: 600
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 15 @ 796kHz
Frequency - Self Resonant: 8MHz
Package / Case: Nonstandard
DC Resistance (DCR): 390mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.413" W (12.50mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 900 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0906101KL,-SDR0906-101KLCT,-SDR0906-101KLTR,SDR0906-101KLTR,SDR0906-101KLCT,-SDR0906-101KL
Base Product Number: SDR0906
Current - Saturation (Isat): 1.1A

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0906 Series, 100 H, 10%, Unshielded, 0.39 Ohm, 900 Ma Rohs Compliant Bourns - 06X7160 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0906 Series, 100 H, 10%, Unshielded, 0.39 Ohm, 900 Ma Rohs Compliant Bourns
06X7160
Surface Mount Power Inductor, Sdr0906 Series, 100 H, 10%, Unshielded, 0.39 Ohm, 900 Ma Rohs Compliant Bourns 06X7160
Surface Mount Power Inductor, SDR0906 Series, 100 H, 10%, Unshielded, 0.39 ohm, 900 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0906 Series, 100 H, 10%, Unshielded, 0.39 ohm, 900 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0906-101KL 118-SDR0906-101KLCT-ND 1274708-SDR0906-101KL 06X7160
Product Name 100UH 900MA 390MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Surface Mount Power Inductor, Sdr0906 Series, 100 H, 10%, Unshielded, 0.39 Ohm, 900 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers