FIXED IND 8.2UH SMD Product overview: SDR0805-8R2ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8.2UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 8.2UH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-8R2ML can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 894063-SDR0805-8R2ML
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 8.2 µH Unshielded Wirewound Inductor - Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
8.2µH Unshielded Wirewound Inductor Nonstandard
8.2µH Unshielded Wirewound Inductor Nonstandard
8.2µH Unshielded Wirewound Inductor Nonstandard
Surface Mount Power Inductor, SDR0805 Series, 8.2 H, 20%, Unshielded, 0.05 ohm, 2.8 A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0805-8R2ML | 894063-SDR0805-8R2ML | 118-SDR0805-8R2MLCT-ND | 06X7159 |
| Product Name | SMD 8.2UH Inductor and Choke | Fixed Inductors - SDR0805-8R2ML | Fixed Inductors | Surface Mount Power Inductor, Sdr0805 Series, 8.2 H, 20%, Unshielded, 0.05 Ohm, 2.8 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 8.2 microH |