Bourns, Inc. Fixed Inductors - SDR0805-821KL SDR0805-821KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247482-SDR0805-821K L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 230mA Shielding: Unshielded Inductance: 820μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 350mA Q @ Freq: 28 @ 796kHz Frequency - Self Resonant: 3MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Family Name: SDR0805 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D821KT; SDR0805-821K; Introduction Date: March 02, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1247482-SDR0805-821K L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 230mA Shielding: Unshielded Inductance: 820μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 350mA Q @ Freq: 28 @ 796kHz Frequency - Self Resonant: 3MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Family Name: SDR0805 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D821KT; SDR0805-821K; Introduction Date: March 02, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-821KL
1247482-SDR0805-821KL
Fixed Inductors - SDR0805-821KL 1247482-SDR0805-821KL
Manufacturer: Bourns Inc. Win Source Part Number: 1247482-SDR0805-821K L Series: SDR0805 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 125°C Package: Nonstandard Current Rating: 230mA Shielding: Unshielded Inductance: 820μH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 350mA Q @ Freq: 28 @ 796kHz Frequency - Self Resonant: 3MHz Test Frequency: 1kHz Size: 0.307" L x 0.307" W (7.80mm x 7.80mm) Family Name: SDR0805 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4 Ohm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.209" (5.30mm) Alternative Parts (Cross-Reference): 3621D821KT; SDR0805-821K; Introduction Date: March 02, 1999 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1247482-SDR0805-821KL
Series: SDR0805
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 125°C
Package: Nonstandard
Current Rating: 230mA
Shielding: Unshielded
Inductance: 820μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 350mA
Q @ Freq: 28 @ 796kHz
Frequency - Self Resonant: 3MHz
Test Frequency: 1kHz
Size: 0.307" L x 0.307" W (7.80mm x 7.80mm)
Family Name: SDR0805
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4 Ohm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.209" (5.30mm)
Alternative Parts (Cross-Reference): 3621D821KT; SDR0805-821K;
Introduction Date: March 02, 1999
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 820UH 230MA 4 OHM Inductor and Choke - 71-SDR0805-821KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 230MA 4 OHM Inductor and Choke
71-SDR0805-821KL
SMD 820UH 230MA 4 OHM Inductor and Choke 71-SDR0805-821KL
FIXED IND 820UH 230MA 4 OHM SMD Product overview: SDR0805-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 230MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 230MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-821KL can be used for catalog matching and distributor lookup.

FIXED IND 820UH 230MA 4 OHM SMD Product overview: SDR0805-821KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 230MA, 4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 230MA, 4 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-821KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0805-821KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-821KLCT-ND
Fixed Inductors SDR0805-821KLCT-ND
820µH Unshielded Wirewound Inductor 230mA 4Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 230mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-821KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-821KLDKR-ND
Fixed Inductors SDR0805-821KLDKR-ND
820µH Unshielded Wirewound Inductor 230mA 4Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 230mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-821KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-821KLTR-ND
Fixed Inductors SDR0805-821KLTR-ND
820µH Unshielded Wirewound Inductor 230mA 4Ohm Max Nonstandard

820µH Unshielded Wirewound Inductor 230mA 4Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 820Uh, Unshielded, 0.23A; Inductance Bourns - 61J8260 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Uh, Unshielded, 0.23A; Inductance Bourns
61J8260
Inductor, 820Uh, Unshielded, 0.23A; Inductance Bourns 61J8260
INDUCTOR, 820UH, UNSHIELDED, 0.23A; Inductance:820µH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:SDR0805 Series; DC Resistance Max:4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 820UH, UNSHIELDED, 0.23A; Inductance:820µH; RMS Current (Irms):230mA; Inductor Construction:Unshielded; Saturation Current (Isat):350mA; Product Range:SDR0805 Series; DC Resistance Max:4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 820Uh, Unshielded, 0.23A; Inductance Bourns - 33AK4308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Uh, Unshielded, 0.23A; Inductance Bourns
33AK4308
Inductor, 820Uh, Unshielded, 0.23A; Inductance Bourns 33AK4308
INDUCTOR, 820UH, UNSHIELDED, 0.23A; Inductance:820µH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):350mA; Product Range:SDR0805 Series; DC Resistance Max:4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 820UH, UNSHIELDED, 0.23A; Inductance:820µH; RMS Current (Irms):230mA; Inductor Construction:Unshielded; Saturation Current (Isat):350mA; Product Range:SDR0805 Series; DC Resistance Max:4ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1247482-SDR0805-821KL 71-SDR0805-821KL SDR0805-821KLCT-ND 61J8260
Product Name Fixed Inductors - SDR0805-821KL SMD 820UH 230MA 4 OHM Inductor and Choke Fixed Inductors Inductor, 820Uh, Unshielded, 0.23A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details