Bourns, Inc. SMD 82UH 780MA 370MOHM Inductor and Choke SDR0805-820KL

Description
FIXED IND 82UH 780MA 370MOHM SMD Product overview: SDR0805-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 780MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 780MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-820KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 82UH 780MA 370MOHM SMD Product overview: SDR0805-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 780MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 780MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-820KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 82UH 780MA 370MOHM Inductor and Choke - 71-SDR0805-820KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 780MA 370MOHM Inductor and Choke
71-SDR0805-820KL
SMD 82UH 780MA 370MOHM Inductor and Choke 71-SDR0805-820KL
FIXED IND 82UH 780MA 370MOHM SMD Product overview: SDR0805-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 780MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 780MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-820KL can be used for catalog matching and distributor lookup.

FIXED IND 82UH 780MA 370MOHM SMD Product overview: SDR0805-820KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 780MA, 370MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 780MA, 370MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-820KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-820KL
894062-SDR0805-820KL
Fixed Inductors - SDR0805-820KL 894062-SDR0805-820KL
Manufacturer: Bourns Inc. Win Source Part Number: 894062-SDR0805-820KL Series: SDR0805 Operating Temperature Range: -40°C ~ 125°C Features: 82 µH Unshielded Wirewound Inductor 780 mA 370mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0805 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0805-820KLTR, -SDR0805-820KL-ND, -SDR0805-820KLTR, SDR0805820KL, -SDR0805-820KL, SDR0805-820KL-ND, -SDR0805-820KLCT, SDR0805-820KLDKR, SDR0805-820KLCT

Manufacturer: Bourns Inc.
Win Source Part Number: 894062-SDR0805-820KL
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 82 µH Unshielded Wirewound Inductor 780 mA 370mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0805-820KLTR, -SDR0805-820KL-ND, -SDR0805-820KLTR, SDR0805820KL, -SDR0805-820KL, SDR0805-820KL-ND, -SDR0805-820KLCT, SDR0805-820KLDKR, SDR0805-820KLCT

Buy Now Datasheet
Fixed Inductors - SDR0805-820KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-820KLTR-ND
Fixed Inductors SDR0805-820KLTR-ND
82µH Unshielded Inductor 780mA 370mOhm Max Nonstandard

82µH Unshielded Inductor 780mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-820KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-820KLCT-ND
Fixed Inductors SDR0805-820KLCT-ND
82µH Unshielded Inductor 780mA 370mOhm Max Nonstandard

82µH Unshielded Inductor 780mA 370mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-820KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-820KLDKR-ND
Fixed Inductors SDR0805-820KLDKR-ND
82µH Unshielded Inductor 780mA 370mOhm Max Nonstandard

82µH Unshielded Inductor 780mA 370mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Power, 82Uh, Non Shielded; Inductance Bourns - 37AJ0953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Power, 82Uh, Non Shielded; Inductance Bourns
37AJ0953
Inductor, Power, 82Uh, Non Shielded; Inductance Bourns 37AJ0953
INDUCTOR, POWER, 82UH, NON SHIELDED; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.2A; Product Range:-; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes

INDUCTOR, POWER, 82UH, NON SHIELDED; Inductance:82µH; RMS Current (Irms):780mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.2A; Product Range:-; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC Resistance Max:0.37ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0805-820KL 894062-SDR0805-820KL SDR0805-820KLTR-ND 37AJ0953
Product Name SMD 82UH 780MA 370MOHM Inductor and Choke Fixed Inductors - SDR0805-820KL Fixed Inductors Inductor, Power, 82Uh, Non Shielded; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 82 microH 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36273225152R2MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011F (0703) Series Optimized Wirewound Ferrite Beads - 026011F-431 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details