7.5µH Unshielded Inductor 2.8A 50mOhm Max Nonstandard
7.5µH Unshielded Inductor 2.8A 50mOhm Max Nonstandard
7.5µH Unshielded Inductor 2.8A 50mOhm Max Nonstandard
FIXED IND 7.5UH 2.8A 50 MOHM SMD Product overview: SDR0805-7R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5UH, 2.8A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 7.5UH, 2.8A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-7R5ML can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, SDR0805 Series, 7.5 H, 20%, Unshielded, 0.05 ohm, 2.8 A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0805-7R5MLTR-ND | 71-SDR0805-7R5ML | 06X7158 |
| Product Name | Fixed Inductors | SMD 7.5UH 2.8A 50 MOHM Inductor and Choke | Surface Mount Power Inductor, Sdr0805 Series, 7.5 H, 20%, Unshielded, 0.05 Ohm, 2.8 A Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |