The Bourns SDR0805 series inductor, part number 61J8255, features an inductance of 6.8 µH and a saturation current rating of 4.1 A. It is designed for surface mount applications and has a maximum DC resistance of 0.04 ohms. The inductor operates effectively within a temperature range of -40 °C to +125 °C, making it suitable for various environments. It is RoHS compliant and constructed with a ferrite core and enameled copper wire. The inductor is packaged in reels of 1000 pieces, facilitating easy integration into production processes. This component is ideal for use in DC/DC converters and power supplies for portable communications equipment, camcorders, LCD TVs, CD players, and car radios.
6.8µH Unshielded Inductor 3.2A 40mOhm Max Nonstandard
6.8µH Unshielded Inductor 3.2A 40mOhm Max Nonstandard
FIXED IND 6.8UH 3.2A 40 MOHM SMD
Manufacturer: Bourns Inc.
Win Source Part Number: 1095083-SDR0805-6R8M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.2A
Inductance: 6.8μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 4.1A
Q @ Freq: 30 @ 7.96MHz
Frequency - Self Resonant: 33MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Sensing & Instrumentation, Industrial, Medical
FIXED IND 6.8UH 3.2A 40 MOHM SMD Product overview: SDR0805-6R8ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 3.2A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 3.2A, 40 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-6R8ML can be used for catalog matching and distributor lookup.
FIXED IND 6.8UH 3.2A 40 MOHM SMD
INDUCTOR, UN-SHIELDED, 6.8UH, 4.1A, SMD; Inductance:6.8µH; RMS Current (Irms):3.2A; Inductor Construction:Unshiel
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-SDR0805-6R8MLCT-ND | 1095083-SDR0805-6R8ML | 71-SDR0805-6R8ML | SDR0805-6R8ML | 61J8255 |
| Product Name | Fixed Inductors | Fixed Inductors - SDR0805-6R8ML | SMD 6.8UH 3.2A 40 MOHM Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 6.8Uh, 4.1A, Smd; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |