FIXED IND 680UH 280MA 2.8OHM SMD Product overview: SDR0805-681KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 280MA, 2.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 280MA, 2.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-681KL can be used for catalog matching and distributor lookup.
680µH Unshielded Inductor 280mA 2.8Ohm Max Nonstandard
680µH Unshielded Inductor 280mA 2.8Ohm Max Nonstandard
680µH Unshielded Inductor 280mA 2.8Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1247481-SDR0805-681K
Manufacturer Homepage: www.bourns.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
INDUCTOR, UN-SHIELDED, 680UH, 420MA, SMD, FULL REEL; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0805 Series, 680 H, 10%, Unshielded, 2.8 ohm, 280 mA RoHS Compliant: Yes
INDUCTOR, UN-SHIELDED, 680UH, 420MA, SMD; Inductance:680µH; RMS Current (Irms):280mA; Inductor Construction:Unshiel
FIXED IND 680UH 280MA 2.8OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0805-681KL | SDR0805-681KLCT-ND | 1247481-SDR0805-681KL | 79R7368 | 23T1134 | SDR0805-681KL |
| Product Name | SMD 680UH 280MA 2.8OHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SDR0805-681KL | Inductor, Un-Shielded, 680Uh, 420Ma, Smd, Full Reel; Inductance Bourns | Surface Mount Power Inductor, Sdr0805 Series, 680 H, 10%, Unshielded, 2.8 Ohm, 280 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |||
| Inductance Range | 680 microH | 680 microH | 680 microH |