Bourns, Inc. Fixed Inductors SDR0805-560KL

Description
56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0805-560KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-560KLTR-ND
Fixed Inductors 118-SDR0805-560KLTR-ND
56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-560KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-560KLCT-ND
Fixed Inductors 118-SDR0805-560KLCT-ND
56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard

56µH Unshielded Wirewound Inductor 940mA 240mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-560KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 56UH 940MA 240 MOHM

FIXED IND 56UH 940MA 240 MOHM

Buy Now Datasheet
SMD 56UH 940MA 240MOHM Inductor and Choke - 71-SDR0805-560KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56UH 940MA 240MOHM Inductor and Choke
71-SDR0805-560KL
SMD 56UH 940MA 240MOHM Inductor and Choke 71-SDR0805-560KL
FIXED IND 56UH 940MA 240MOHM SMD Product overview: SDR0805-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 940MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 940MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-560KL can be used for catalog matching and distributor lookup.

FIXED IND 56UH 940MA 240MOHM SMD Product overview: SDR0805-560KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UH, 940MA, 240MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 56UH, 940MA, 240MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-560KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0805-560KL - 992977-SDR0805-560KL - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-560KL
992977-SDR0805-560KL
Fixed Inductors - SDR0805-560KL 992977-SDR0805-560KL
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992977-SDR0805-560KL Packaging: Cut Tape Termination: SMD/SMT Current Rating: 940 mA Length: 7.7978 mm Shielding: Unshielded Inductance: 56 µH Height - Seated (Max): 5.3086 mm Mounting: SMD (SMT) Tolerance: 10 % Test Frequency: 1 kHz Core Material: Ferrite Military Standard: Not Self Resonant Frequency: 9 MHz DC Current: 940 mA Composition: Wirewound Height: 5.3 mm Resistance: 240 MΩ Width: 7.7978 mm Diameter: 7.8 mm Categories: Fixed Inductors DC Resistance (DCR): 240 mΩ Case / Package: Nonstandard Alternative Parts (Cross-Reference): SC75-560; SDR1006-560KL; SDR0906-560KL; RL822-560K-RC; LHL08NB560K; LHL08TB560K; ASPI-0705-560K-TSDR0 805-560KL.; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Max DC Current: 940 mA Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C RMS Current (Irms): 940 mA Saturation Current: 1.5 A Schedule B: 8504500000 REACH SVHC: No SVHC Q Factor: 15 Inductance Tolerance: 10 %

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992977-SDR0805-560KL
Packaging: Cut Tape
Termination: SMD/SMT
Current Rating: 940 mA
Length: 7.7978 mm
Shielding: Unshielded
Inductance: 56 µH
Height - Seated (Max): 5.3086 mm
Mounting: SMD (SMT)
Tolerance: 10 %
Test Frequency: 1 kHz
Core Material: Ferrite
Military Standard: Not
Self Resonant Frequency: 9 MHz
DC Current: 940 mA
Composition: Wirewound
Height: 5.3 mm
Resistance: 240 MΩ
Width: 7.7978 mm
Diameter: 7.8 mm
Categories: Fixed Inductors
DC Resistance (DCR): 240 mΩ
Case / Package: Nonstandard
Alternative Parts (Cross-Reference): SC75-560; SDR1006-560KL; SDR0906-560KL; RL822-560K-RC; LHL08NB560K; LHL08TB560K; ASPI-0705-560K-TSDR0805-560KL.;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Max DC Current: 940 mA
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
RMS Current (Irms): 940 mA
Saturation Current: 1.5 A
Schedule B: 8504500000
REACH SVHC: No SVHC
Q Factor: 15
Inductance Tolerance: 10 %

Buy Now
Inductor, 56Uh, Unshielded, 0.94A; Inductance Bourns - 33AK4307 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Uh, Unshielded, 0.94A; Inductance Bourns
33AK4307
Inductor, 56Uh, Unshielded, 0.94A; Inductance Bourns 33AK4307
INDUCTOR, 56UH, UNSHIELDED, 0.94A; Inductance:56µH; RMS Current (Irms):940mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.5A; Product Range:SDR0805 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 56UH, UNSHIELDED, 0.94A; Inductance:56µH; RMS Current (Irms):940mA; Inductor Construction:Unshielded; Saturation Current (Isat):1.5A; Product Range:SDR0805 Series; DC Resistance Max:0.24ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0805-560KLTR-ND 71-SDR0805-560KL 992977-SDR0805-560KL 33AK4307
Product Name Fixed Inductors SMD 56UH 940MA 240MOHM Inductor and Choke Fixed Inductors - SDR0805-560KL Inductor, 56Uh, Unshielded, 0.94A; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1342137-DFKH-14-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
3 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0023 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers