Bourns, Inc. Fixed Inductors SDR0805-4R7ML

Description
4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0805-4R7MLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard

4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-4R7MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-4R7MLTR-ND
Fixed Inductors 118-SDR0805-4R7MLTR-ND
4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard

4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-4R7MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-4R7MLCT-ND
Fixed Inductors 118-SDR0805-4R7MLCT-ND
4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard

4.7µH Unshielded Inductor 3.7A 30mOhm Max Nonstandard

Buy Now Datasheet
SMD 4.7UH 3.7A 30 MOHM Inductor and Choke - 71-SDR0805-4R7ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7UH 3.7A 30 MOHM Inductor and Choke
71-SDR0805-4R7ML
SMD 4.7UH 3.7A 30 MOHM Inductor and Choke 71-SDR0805-4R7ML
FIXED IND 4.7UH 3.7A 30 MOHM SMD Product overview: SDR0805-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.7A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.7A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-4R7ML can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 3.7A 30 MOHM SMD Product overview: SDR0805-4R7ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 3.7A, 30 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 3.7A, 30 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-4R7ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 2231746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231746
Surface Mount Inductors 2231746
Bourns SDR0805-4R7ML

Bourns SDR0805-4R7ML

Supplier's Site
Surface Mount Inductors - 2231746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231746P
Surface Mount Inductors 2231746P
Bourns SDR0805-4R7ML

Bourns SDR0805-4R7ML

Supplier's Site
Surface Mount Inductors - 2231745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2231745
Surface Mount Inductors 2231745
Bourns SDR0805-4R7ML

Bourns SDR0805-4R7ML

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-4R7ML
1095080-SDR0805-4R7ML
Fixed Inductors - SDR0805-4R7ML 1095080-SDR0805-4R7ML
Manufacturer: Bourns Inc. Win Source Part Number: 1095080-SDR0805-4R7M L Packaging: Reel - TR Type: Wirewound Current Rating: 3.7A Inductance: 4.7μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 5A Q @ Freq: 31 @ 7.96MHz Frequency - Self Resonant: 38MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095080-SDR0805-4R7ML
Packaging: Reel - TR
Type: Wirewound
Current Rating: 3.7A
Inductance: 4.7μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 5A
Q @ Freq: 31 @ 7.96MHz
Frequency - Self Resonant: 38MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - SDR0805-4R7ML - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SDR0805-4R7ML
Fixed Inductors SDR0805-4R7ML
FIXED IND 4.7UH 3.7A 30 MOHM SMD

FIXED IND 4.7UH 3.7A 30 MOHM SMD

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Uh, 5A, Smd; Inductance Bourns - 61J8248 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 5A, Smd; Inductance Bourns
61J8248
Inductor, Un-Shielded, 4.7Uh, 5A, Smd; Inductance Bourns 61J8248
INDUCTOR, UN-SHIELDED, 4.7UH, 5A, SMD; Inductance:4.7µH; RMS Current (Irms):3.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:SDR0805 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 5A, SMD; Inductance:4.7µH; RMS Current (Irms):3.7A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:SDR0805 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 4.7Uh, 5A, Smd; Inductance Bourns - 79R7365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 4.7Uh, 5A, Smd; Inductance Bourns
79R7365
Inductor, Un-Shielded, 4.7Uh, 5A, Smd; Inductance Bourns 79R7365
INDUCTOR, UN-SHIELDED, 4.7UH, 5A, SMD; Inductance:4.7µH; RMS Current (Irms):3.7A; Inductor Construction:Unshiel ded; Saturation Current (Isat):5A; Product Range:SDR0805 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 4.7UH, 5A, SMD; Inductance:4.7µH; RMS Current (Irms):3.7A; Inductor Construction:Unshielded; Saturation Current (Isat):5A; Product Range:SDR0805 Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0805-4R7MLDKR-ND 71-SDR0805-4R7ML 2231746 1095080-SDR0805-4R7ML SDR0805-4R7ML 61J8248
Product Name Fixed Inductors SMD 4.7UH 3.7A 30 MOHM Inductor and Choke Surface Mount Inductors Fixed Inductors - SDR0805-4R7ML Fixed Inductors Inductor, Un-Shielded, 4.7Uh, 5A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 200 microH
DCR 0.1800 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2BFTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers