Bourns, Inc. Fixed Inductors SDR0805-470KL

Description
47µH Unshielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 1A 200mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-SDR0805-470KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-470KLTR-ND
Fixed Inductors 118-SDR0805-470KLTR-ND
47µH Unshielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-470KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-470KLCT-ND
Fixed Inductors 118-SDR0805-470KLCT-ND
47µH Unshielded Wirewound Inductor 1A 200mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 1A 200mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-470KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 1A 200 MOHM SMD

FIXED IND 47UH 1A 200 MOHM SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-470KL
1095079-SDR0805-470KL
Fixed Inductors - SDR0805-470KL 1095079-SDR0805-470KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095079-SDR0805-470K L Packaging: Reel - TR Type: Wirewound Current Rating: 1A Inductance: 47μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 1.6A Q @ Freq: 15 @ 2.52MHz Frequency - Self Resonant: 9MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095079-SDR0805-470KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 47μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 1.6A
Q @ Freq: 15 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 47UH 1A 200 MOHM Inductor and Choke - 71-SDR0805-470KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 1A 200 MOHM Inductor and Choke
71-SDR0805-470KL
SMD 47UH 1A 200 MOHM Inductor and Choke 71-SDR0805-470KL
FIXED IND 47UH 1A 200 MOHM SMD Product overview: SDR0805-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-470KL can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1A 200 MOHM SMD Product overview: SDR0805-470KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 1A, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 1A, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-470KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns - 61J8249 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns
61J8249
Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns 61J8249
INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; Q Factor:15 RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; Q Factor:15 RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns - 83R8867 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns
83R8867
Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns 83R8867
INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0805 Series; DC Resistance Max:0.2ohm; Product Length:7.8mmRoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 47UH, 1.6A, SMD, FULL REEL; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0805 Series; DC Resistance Max:0.2ohm; Product Length:7.8mmRoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0805 Series, 47 H, 10%, Unshielded, 0.2 Ohm, 1 A Rohs Compliant Bourns - 23T1129 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0805 Series, 47 H, 10%, Unshielded, 0.2 Ohm, 1 A Rohs Compliant Bourns
23T1129
Surface Mount Power Inductor, Sdr0805 Series, 47 H, 10%, Unshielded, 0.2 Ohm, 1 A Rohs Compliant Bourns 23T1129
Surface Mount Power Inductor, SDR0805 Series, 47 H, 10%, Unshielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0805 Series, 47 H, 10%, Unshielded, 0.2 ohm, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 1A, 10%, Unshielded; Inductance Bourns - 38AC2308 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1A, 10%, Unshielded; Inductance Bourns
38AC2308
Inductor, 47Uh, 1A, 10%, Unshielded; Inductance Bourns 38AC2308
INDUCTOR, 47UH, 1A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 47UH, 1A, 10%, UNSHIELDED; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site
INDUCTOR, POWER, SMT, SMD, 5%, 47UH - 70153837 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR, POWER, SMT, SMD, 5%, 47UH
70153837
INDUCTOR, POWER, SMT, SMD, 5%, 47UH 70153837
Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersL CD TVsCar Radios

Low ProfileFerrite DR CoreInput/Output of DC/DC ConvertersPower Supplies For:Portable Communication EquipmentCamcordersLCD TVsCar Radios

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 118-SDR0805-470KLTR-ND 1095079-SDR0805-470KL 71-SDR0805-470KL 61J8249 83R8867 23T1129 38AC2308 70153837
Product Name Fixed Inductors Fixed Inductors - SDR0805-470KL SMD 47UH 1A 200 MOHM Inductor and Choke Inductor, Un-Shielded, 47Uh, 1.6A, Smd; Inductance Bourns Inductor, Un-Shielded, 47Uh, 1.6A, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0805 Series, 47 H, 10%, Unshielded, 0.2 Ohm, 1 A Rohs Compliant Bourns Inductor, 47Uh, 1A, 10%, Unshielded; Inductance Bourns INDUCTOR, POWER, SMT, SMD, 5%, 47UH
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2333JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 2176780-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
0402FL Low Profile Chip Inductors - 0402FL-561 0402FL-561XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details