Bourns, Inc. SMD 3.9UH 4.4A 20 MOHM Inductor and Choke SDR0805-3R9ML

Description
FIXED IND 3.9UH 4.4A 20 MOHM SMD Product overview: SDR0805-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.4A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.4A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-3R9ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.9UH 4.4A 20 MOHM SMD Product overview: SDR0805-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.4A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.4A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-3R9ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.9UH 4.4A 20 MOHM Inductor and Choke - 71-SDR0805-3R9ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.9UH 4.4A 20 MOHM Inductor and Choke
71-SDR0805-3R9ML
SMD 3.9UH 4.4A 20 MOHM Inductor and Choke 71-SDR0805-3R9ML
FIXED IND 3.9UH 4.4A 20 MOHM SMD Product overview: SDR0805-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.4A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.4A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-3R9ML can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 4.4A 20 MOHM SMD Product overview: SDR0805-3R9ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9UH, 4.4A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9UH, 4.4A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-3R9ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - SDR0805-3R9MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-3R9MLTR-ND
Fixed Inductors SDR0805-3R9MLTR-ND
3.9µH Unshielded Inductor 4.4A 20mOhm Max Nonstandard

3.9µH Unshielded Inductor 4.4A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-3R9MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-3R9MLDKR-ND
Fixed Inductors SDR0805-3R9MLDKR-ND
3.9µH Unshielded Inductor 4.4A 20mOhm Max Nonstandard

3.9µH Unshielded Inductor 4.4A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-3R9MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-3R9MLCT-ND
Fixed Inductors SDR0805-3R9MLCT-ND
3.9µH Unshielded Inductor 4.4A 20mOhm Max Nonstandard

3.9µH Unshielded Inductor 4.4A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-3R9ML
894061-SDR0805-3R9ML
Fixed Inductors - SDR0805-3R9ML 894061-SDR0805-3R9ML
Manufacturer: Bourns Inc. Win Source Part Number: 894061-SDR0805-3R9ML Series: SDR0805 Operating Temperature Range: -40°C ~ 125°C Features: 3.9 µH Unshielded Wirewound Inductor 4.4 A 20mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Family Name: SDR0805 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: SDR0805-3R9ML-ND, SDR0805-3R9MLDKR, SDR0805-3R9MLCT, SDR0805-3R9MLTR

Manufacturer: Bourns Inc.
Win Source Part Number: 894061-SDR0805-3R9ML
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 3.9 µH Unshielded Wirewound Inductor 4.4 A 20mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0805-3R9ML-ND, SDR0805-3R9MLDKR, SDR0805-3R9MLCT, SDR0805-3R9MLTR

Buy Now Datasheet
Surface Mount Power Inductor, Sdr0805 Series, 3.9 H, 20%, Unshielded, 0.02 Ohm, 4.4 A Rohs Compliant Bourns - 06X7152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0805 Series, 3.9 H, 20%, Unshielded, 0.02 Ohm, 4.4 A Rohs Compliant Bourns
06X7152
Surface Mount Power Inductor, Sdr0805 Series, 3.9 H, 20%, Unshielded, 0.02 Ohm, 4.4 A Rohs Compliant Bourns 06X7152
Surface Mount Power Inductor, SDR0805 Series, 3.9 H, 20%, Unshielded, 0.02 ohm, 4.4 A RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0805 Series, 3.9 H, 20%, Unshielded, 0.02 ohm, 4.4 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0805-3R9ML SDR0805-3R9MLTR-ND 894061-SDR0805-3R9ML 06X7152
Product Name SMD 3.9UH 4.4A 20 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - SDR0805-3R9ML Surface Mount Power Inductor, Sdr0805 Series, 3.9 H, 20%, Unshielded, 0.02 Ohm, 4.4 A Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details