3.9mH Unshielded Inductor 90mA 18Ohm Max Nonstandard
3.9mH Unshielded Inductor 90mA 18Ohm Max Nonstandard
3.9mH Unshielded Inductor 90mA 18Ohm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 894060-SDR0805-392KL
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 3.9 mH Unshielded Wirewound Inductor 90 mA 18Ohm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: SDR0805-392KLDKR, SDR0805392KL, SDR0805-392KLCT, SDR0805-392KLTR, SDR0805-392KL-ND
FIXED IND 3.9MH 90MA 18 OHM SMD Product overview: SDR0805-392KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.9MH, 90MA, 18 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.9MH, 90MA, 18 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-392KL can be used for catalog matching and distributor lookup.
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0805-392KLDKR-ND | 7980900 | 1816310 | 1729647 | 894060-SDR0805-392KL | 71-SDR0805-392KL |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors - SDR0805-392KL | SMD 3.9MH 90MA 18 OHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite dr | Ferrite; Ferrite dr | Ferrite | |
| Configuration | Fixed | |||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |