FIXED IND 39UH 1.1A 160 MOHM SMD Product overview: SDR0805-390KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39UH, 1.1A, 160 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39UH, 1.1A, 160 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-390KL can be used for catalog matching and distributor lookup.
39µH Unshielded Inductor 1.1A 160mOhm Max Nonstandard
39µH Unshielded Inductor 1.1A 160mOhm Max Nonstandard
39µH Unshielded Inductor 1.1A 160mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 894058-SDR0805-390KL
Series: SDR0805
Operating Temperature Range: -40°C ~ 125°C
Features: 39 µH Unshielded Wirewound Inductor 1.1 A 160mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Family Name: SDR0805
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -SDR0805-390KLTR, SDR0805-390KL-ND, SDR0805-390KLTR, -SDR0805-390KL, -SDR0805-390KL-ND, SDR0805-390KLCT, SDR0805390KL, SDR0805-390KLDKR, -SDR0805-390KLCT
Inductor,Ferrite,39u
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-SDR0805-390KL | SDR0805-390KLCT-ND | 894058-SDR0805-390KL | 61J8245 |
| Product Name | SMD 39UH 1.1A 160 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - SDR0805-390KL | Inductor,ferrite,39Uh,10+% Tol,10-% Tol Rohs Compliant Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 39 microH |