Bourns, Inc. 3.3MH 100MA 16.5OHM Inductor and Choke SDR0805-332KL

Description
FIXED IND 3.3MH 100MA 16.5OHM SM Product overview: SDR0805-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 100MA, 16.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 100MA, 16.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-332KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3MH 100MA 16.5OHM SM Product overview: SDR0805-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 100MA, 16.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 100MA, 16.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-332KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3MH 100MA 16.5OHM Inductor and Choke - 71-SDR0805-332KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 100MA 16.5OHM Inductor and Choke
71-SDR0805-332KL
3.3MH 100MA 16.5OHM Inductor and Choke 71-SDR0805-332KL
FIXED IND 3.3MH 100MA 16.5OHM SM Product overview: SDR0805-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 100MA, 16.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 100MA, 16.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-332KL can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 100MA 16.5OHM SM Product overview: SDR0805-332KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 100MA, 16.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 100MA, 16.5OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-332KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0805-332KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-332KLTR-ND
Fixed Inductors 118-SDR0805-332KLTR-ND
3.3mH Unshielded Wirewound Inductor 100mA 16.5Ohm Max Nonstandard

3.3mH Unshielded Wirewound Inductor 100mA 16.5Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-332KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3MH 100MA 16.5 OHM

FIXED IND 3.3MH 100MA 16.5 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-332KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-332KLCT-ND
Fixed Inductors 118-SDR0805-332KLCT-ND
3.3mH Unshielded Wirewound Inductor 100mA 16.5Ohm Max Nonstandard

3.3mH Unshielded Wirewound Inductor 100mA 16.5Ohm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1274714-SDR0805-332KL
Inductors, Coils, Chokes - Fixed Inductors 1274714-SDR0805-332KL
Win Source Part Number: 1274714-SDR0805-332K L Category: Inductors, Coils, Chokes>Fixed Inductors Series: SDR0805 Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 3.3 mH Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 28 @ 252kHz Frequency - Self Resonant: 1MHz Package / Case: Nonstandard DC Resistance (DCR): 16.5Ohm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 100 mA Inductance Frequency - Test: 1 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Bourns Inc. Other Names: SDR0805332KL,-SDR080 5-332KLCT,-SDR0805-3 32KLTR,SDR0805-332KL TR,SDR0805-332KLCT,- SDR0805-332KL Base Product Number: SDR0805 Current - Saturation (Isat): 170mA

Win Source Part Number: 1274714-SDR0805-332KL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SDR0805
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 3.3 mH
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 28 @ 252kHz
Frequency - Self Resonant: 1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16.5Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.307" L x 0.307" W (7.80mm x 7.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 1 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Bourns Inc.
Other Names: SDR0805332KL,-SDR0805-332KLCT,-SDR0805-332KLTR,SDR0805-332KLTR,SDR0805-332KLCT,-SDR0805-332KL
Base Product Number: SDR0805
Current - Saturation (Isat): 170mA

Buy Now Datasheet
Inductor, Un-Shielded, 3.3Mh, 170Ma, Smd, Full Reel; Inductance Bourns - 79R7364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Mh, 170Ma, Smd, Full Reel; Inductance Bourns
79R7364
Inductor, Un-Shielded, 3.3Mh, 170Ma, Smd, Full Reel; Inductance Bourns 79R7364
INDUCTOR, UN-SHIELDED, 3.3MH, 170MA, SMD, FULL REEL; Inductance:3.3mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):170mA; Product Range:SDR0805 Series; DC Resistance Max:16.5ohm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3MH, 170MA, SMD, FULL REEL; Inductance:3.3mH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):170mA; Product Range:SDR0805 Series; DC Resistance Max:16.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Un-Shielded, 3.3Mh, 170Ma, Smd; Inductance Bourns - 61J8244 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 3.3Mh, 170Ma, Smd; Inductance Bourns
61J8244
Inductor, Un-Shielded, 3.3Mh, 170Ma, Smd; Inductance Bourns 61J8244
INDUCTOR, UN-SHIELDED, 3.3MH, 170MA, SMD; Inductance:3.3mH; RMS Current (Irms):100mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):170mA; Product Range:SDR0805 Series; DC Resistance Max:16.5ohm; Product Length:7.8mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 3.3MH, 170MA, SMD; Inductance:3.3mH; RMS Current (Irms):100mA; Inductor Construction:Unshielded; Saturation Current (Isat):170mA; Product Range:SDR0805 Series; DC Resistance Max:16.5ohm; Product Length:7.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SDR0805-332KL 118-SDR0805-332KLTR-ND 1274714-SDR0805-332KL 79R7364
Product Name 3.3MH 100MA 16.5OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Un-Shielded, 3.3Mh, 170Ma, Smd, Full Reel; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 3300 microH 3300 microH 3300 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers