Bourns, Inc. Fixed Inductors - SDR0805-331KL SDR0805-331KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1095078-SDR0805-331K L Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 330μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 580mA Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.26 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1095078-SDR0805-331K L Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 330μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 580mA Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.26 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor from the SDR0805 Series has an inductance of 330 µH with a tolerance of 10%. It features a DC resistance of 1.26 ohms and a maximum current rating of 400 mA. This unshielded inductor is RoHS compliant and is suitable for applications in DC/DC converters and power supplies for portable communications equipment, camcorders, LCD TVs, CD players, and car radios. The operating temperature range is from -40 °C to +125 °C, and it can withstand a reflow soldering temperature of up to 230 °C for a maximum of 50 seconds. The inductor is packaged in reels of 1000 pieces, making it convenient for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Surface Mount Power Inductor from the SDR0805 Series has an inductance of 330 µH with a tolerance of 10%. It features a DC resistance of 1.26 ohms and a maximum current rating of 400 mA. This unshielded inductor is RoHS compliant and is suitable for applications in DC/DC converters and power supplies for portable communications equipment, camcorders, LCD TVs, CD players, and car radios. The operating temperature range is from -40 °C to +125 °C, and it can withstand a reflow soldering temperature of up to 230 °C for a maximum of 50 seconds. The inductor is packaged in reels of 1000 pieces, making it convenient for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-331KL
1095078-SDR0805-331KL
Fixed Inductors - SDR0805-331KL 1095078-SDR0805-331KL
Manufacturer: Bourns Inc. Win Source Part Number: 1095078-SDR0805-331K L Packaging: Reel - TR Type: Wirewound Current Rating: 400mA Inductance: 330μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Current - Saturation: 580mA Q @ Freq: 12 @ 796kHz Frequency - Self Resonant: 4MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.26 Ohm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095078-SDR0805-331KL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 400mA
Inductance: 330μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Current - Saturation: 580mA
Q @ Freq: 12 @ 796kHz
Frequency - Self Resonant: 4MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.26 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
330UH 400MA 1.26OHM Inductor and Choke - 71-SDR0805-331KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330UH 400MA 1.26OHM Inductor and Choke
71-SDR0805-331KL
330UH 400MA 1.26OHM Inductor and Choke 71-SDR0805-331KL
FIXED IND 330UH 400MA 1.26OHM SM Product overview: SDR0805-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 1.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-331KL can be used for catalog matching and distributor lookup.

FIXED IND 330UH 400MA 1.26OHM SM Product overview: SDR0805-331KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UH, 400MA, 1.26OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330UH, 400MA, 1.26OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-331KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-SDR0805-331KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 330UH 400MA 1.26 OHM

FIXED IND 330UH 400MA 1.26 OHM

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-331KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-331KLTR-ND
Fixed Inductors 118-SDR0805-331KLTR-ND
330µH Unshielded Wirewound Inductor 400mA 1.26Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 400mA 1.26Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 118-SDR0805-331KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-SDR0805-331KLCT-ND
Fixed Inductors 118-SDR0805-331KLCT-ND
330µH Unshielded Wirewound Inductor 400mA 1.26Ohm Max Nonstandard

330µH Unshielded Wirewound Inductor 400mA 1.26Ohm Max Nonstandard

Buy Now Datasheet
Surface Mount Inductors - 7361295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361295
Surface Mount Inductors 7361295
Bourns SDR0805-331KL

Bourns SDR0805-331KL

Supplier's Site
Surface Mount Inductors - 7361295P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361295P
Surface Mount Inductors 7361295P
Bourns SDR0805-331KL

Bourns SDR0805-331KL

Supplier's Site
Surface Mount Inductors - 1814259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814259
Surface Mount Inductors 1814259
Bourns SDR0805-331KL

Bourns SDR0805-331KL

Supplier's Site
Surface Mount Inductors - 1814319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1814319
Surface Mount Inductors 1814319
Bourns SDR0805-331KL

Bourns SDR0805-331KL

Supplier's Site
Inductor, Un-Shielded, 330Uh, 580Ma, Smd; Inductance Bourns - 61J8243 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 580Ma, Smd; Inductance Bourns
61J8243
Inductor, Un-Shielded, 330Uh, 580Ma, Smd; Inductance Bourns 61J8243
INDUCTOR, UN-SHIELDED, 330UH, 580MA, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 580MA, SMD; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):580mA; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm RoHS Compliant: Yes

Supplier's Site
Inductor, Un-Shielded, 330Uh, 580Ma, Smd, Full Reel; Inductance Bourns - 83R8865 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Un-Shielded, 330Uh, 580Ma, Smd, Full Reel; Inductance Bourns
83R8865
Inductor, Un-Shielded, 330Uh, 580Ma, Smd, Full Reel; Inductance Bourns 83R8865
INDUCTOR, UN-SHIELDED, 330UH, 580MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:SDR0805 Series; DC Resistance Max:1.26ohm; Q Factor:12 RoHS Compliant: Yes

INDUCTOR, UN-SHIELDED, 330UH, 580MA, SMD, FULL REEL; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):580mA; Product Range:SDR0805 Series; DC Resistance Max:1.26ohm; Q Factor:12 RoHS Compliant: Yes

Supplier's Site
Surface Mount Power Inductor, Sdr0805 Series, 330 H, 10%, Unshielded, 1.26 Ohm, 400 Ma Rohs Compliant Bourns - 23T1126 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Sdr0805 Series, 330 H, 10%, Unshielded, 1.26 Ohm, 400 Ma Rohs Compliant Bourns
23T1126
Surface Mount Power Inductor, Sdr0805 Series, 330 H, 10%, Unshielded, 1.26 Ohm, 400 Ma Rohs Compliant Bourns 23T1126
Surface Mount Power Inductor, SDR0805 Series, 330 H, 10%, Unshielded, 1.26 ohm, 400 mA RoHS Compliant: Yes

Surface Mount Power Inductor, SDR0805 Series, 330 H, 10%, Unshielded, 1.26 ohm, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, 0.4A, 10%, Unshielded; Inductance Bourns - 38AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.4A, 10%, Unshielded; Inductance Bourns
38AC2306
Inductor, 330Uh, 0.4A, 10%, Unshielded; Inductance Bourns 38AC2306
INDUCTOR, 330UH, 0.4A, 10%, UNSHIELDED; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):580mA; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC RoHS Compliant: Yes

INDUCTOR, 330UH, 0.4A, 10%, UNSHIELDED; Inductance:330µH; RMS Current (Irms):400mA; Inductor Construction:Unshielded; Saturation Current (Isat):580mA; Product Range:SDR0805 Series; Power Inductor Case:7.8mm x 7.8mm x 5.3mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1095078-SDR0805-331KL 71-SDR0805-331KL 118-SDR0805-331KLDKR-ND 7361295 7361295P 1814259 61J8243 83R8865 23T1126
Product Name Fixed Inductors - SDR0805-331KL 330UH 400MA 1.26OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Inductor, Un-Shielded, 330Uh, 580Ma, Smd; Inductance Bourns Inductor, Un-Shielded, 330Uh, 580Ma, Smd, Full Reel; Inductance Bourns Surface Mount Power Inductor, Sdr0805 Series, 330 H, 10%, Unshielded, 1.26 Ohm, 400 Ma Rohs Compliant Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite; Ferrite dr
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2183JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 3-2176075-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0030 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details