Bourns, Inc. Fixed Inductors SDR0805-2R5ML

Description
2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SDR0805-2R5MLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-2R5MLCT-ND
Fixed Inductors SDR0805-2R5MLCT-ND
2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-2R5MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-2R5MLDKR-ND
Fixed Inductors SDR0805-2R5MLDKR-ND
2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SDR0805-2R5MLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SDR0805-2R5MLTR-ND
Fixed Inductors SDR0805-2R5MLTR-ND
2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard

2.5µH Unshielded Wirewound Inductor 5A 20mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - SDR0805-2R5ML
1095076-SDR0805-2R5ML
Fixed Inductors - SDR0805-2R5ML 1095076-SDR0805-2R5ML
Manufacturer: Bourns Inc. Win Source Part Number: 1095076-SDR0805-2R5M L Packaging: Reel - TR Type: Wirewound Current Rating: 5A Inductance: 2.5μH Height - Seated (Max): 0.209" (5.30mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 7.2A Q @ Freq: 32 @ 7.96MHz Frequency - Self Resonant: 70MHz Frequency - Test: 1kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 20 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1095076-SDR0805-2R5ML
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5A
Inductance: 2.5μH
Height - Seated (Max): 0.209" (5.30mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 7.2A
Q @ Freq: 32 @ 7.96MHz
Frequency - Self Resonant: 70MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 20 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.5UH 5A 20 MOHM Inductor and Choke - 71-SDR0805-2R5ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5UH 5A 20 MOHM Inductor and Choke
71-SDR0805-2R5ML
SMD 2.5UH 5A 20 MOHM Inductor and Choke 71-SDR0805-2R5ML
FIXED IND 2.5UH 5A 20 MOHM SMD Product overview: SDR0805-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-2R5ML can be used for catalog matching and distributor lookup.

FIXED IND 2.5UH 5A 20 MOHM SMD Product overview: SDR0805-2R5ML from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5UH, 5A, 20 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.5UH, 5A, 20 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-2R5ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, 2.5Uh, 7.2A, 20%; Inductance Bourns - 78Y5635 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.5Uh, 7.2A, 20%; Inductance Bourns
78Y5635
Inductor, Shielded, 2.5Uh, 7.2A, 20%; Inductance Bourns 78Y5635
INDUCTOR, SHIELDED, 2.5UH, 7.2A, 20%; Inductance:2.5µH; RMS Current (Irms):5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):7.2A; Product Range:SDR0805 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.5UH, 7.2A, 20%; Inductance:2.5µH; RMS Current (Irms):5A; Inductor Construction:Unshielded; Saturation Current (Isat):7.2A; Product Range:SDR0805 Series; DC Resistance Max:0.02ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SDR0805-2R5MLCT-ND 1095076-SDR0805-2R5ML 71-SDR0805-2R5ML 78Y5635
Product Name Fixed Inductors Fixed Inductors - SDR0805-2R5ML SMD 2.5UH 5A 20 MOHM Inductor and Choke Inductor, Shielded, 2.5Uh, 7.2A, 20%; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-3627453226C101KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-N45 016008C-N45XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details