Manufacturer: Bourns Inc.
Win Source Part Number: 741642-SDR0805-271KL
Manufacturer Homepage: www.bourns.com
Reference case: SMD
Reference Date Code: 08+
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
FIXED IND 270UH 420MA 1.11OHM SM Product overview: SDR0805-271KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 420MA, 1.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 420MA, 1.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-271KL can be used for catalog matching and distributor lookup.
FIXED IND 270UH 420MA 1.11 OHM
270µH Unshielded Inductor 420mA 1.11Ohm Max Nonstandard
270µH Unshielded Inductor 420mA 1.11Ohm Max Nonstandard
INDUCTOR, POWER, 270UH, 0.42A, 10%; Inductance:270µH; RMS Current (Irms):420mA; Inductor Construction:Unshiel
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 741642-SDR0805-271KL | 71-SDR0805-271KL | 118-SDR0805-271KLDKR-ND | 41Y1384 |
| Product Name | Fixed Inductors - SDR0805-271KL | 270UH 420MA 1.11OHM Inductor and Choke | Fixed Inductors | Inductor, Power, 270Uh, 0.42A, 10%; Inductance Bourns |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | ||
| Inductance Range | 270 microH | 270 microH |