220µH Unshielded Inductor 490mA 960mOhm Max Nonstandard
220µH Unshielded Inductor 490mA 960mOhm Max Nonstandard
220µH Unshielded Inductor 490mA 960mOhm Max Nonstandard
Manufacturer: Bourns Inc.
Win Source Part Number: 1247479-SDR0805-221K
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
FIXED IND 220UH 490MA 960MOHM SM Product overview: SDR0805-221KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 490MA, 960MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 490MA, 960MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SDR0805-221KL can be used for catalog matching and distributor lookup.
INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD; Inductance:220µH; RMS Current (Irms):490mA; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 220UH, 800MA, SMD, FULL REEL; Inductance:220µH; RMS Current (Irms):490mA; Inductor Construction:Unshiel
INDUCTOR, 220UH, 0.49A, 10%, UNSHIELDED; Inductance:220µH; RMS Current (Irms):490mA; Inductor Construction:Unshiel
Surface Mount Power Inductor, SDR0805 Series, 220 H, 10%, Unshielded, 0.96 ohm, 490 mA RoHS Compliant: Yes
FIXED IND 220UH 490MA 960MOHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | SDR0805-221KLCT-ND | 1247479-SDR0805-221KL | 71-SDR0805-221KL | 2231741 | 61J8235 | 38AC2303 | 23T1122 | SDR0805-221KL |
| Product Name | Fixed Inductors | Fixed Inductors - SDR0805-221KL | 220UH 490MA 960MOHM Inductor and Choke | Surface Mount Inductors | Inductor, Un-Shielded, 220Uh, 800Ma, Smd; Inductance Bourns | Inductor, 220Uh, 0.49A, 10%, Unshielded; Inductance Bourns | Surface Mount Power Inductor, Sdr0805 Series, 220 H, 10%, Unshielded, 0.96 Ohm, 490 Ma Rohs Compliant Bourns | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||||
| Configuration | Fixed | |||||||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |